EN
  • EN
  • DE

ADG802BRTZ-500

Part No ADG802BRTZ-500
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816701-ADG802BRTZ-500
Ultra Librarian 3D Model Ultra Librarian ADG802BRTZ-500 CAD Model

Description

ADG802BRTZ-500 by Analog Devices Inc.

The ADG802BRTZ-500 is a high-performance CMOS single-pole, single-throw (SPST) switch from the esteemed manufacturer Analog Devices Inc. This switch is designed for precision and reliability, catering to a wide array of applications ranging from data acquisition systems to communication equipment. With its compact form factor and surface-mount package, it is an ideal choice for space-constrained designs.

Key Features

  • Low On-Resistance: The ADG802BRTZ-500 boasts an exceptionally low on-resistance (< 0.5 ohms typical), which minimizes signal attenuation and ensures excellent signal integrity.
  • Single Supply Operation: It operates from a single 1.8V to 5.5V supply, making it versatile for various systems without the need for dual supplies.
  • Fast Switching Times: With switching times of tON < 20 ns and tOFF < 10 ns, this switch is capable of handling high-speed signal switching with ease.
  • Low Power Consumption: The device features ultra-low power consumption, which is critical for battery-powered and energy-conscious applications.
  • High Temperature Operation: The switch is rated for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • RoHS Compliant: The ADG802BRTZ-500 is compliant with RoHS standards, making it suitable for use in environmentally-sensitive applications.

Applications

The versatility of the ADG802BRTZ-500 allows it to be used in a variety of applications, including:

  • Sample and hold circuits
  • Test equipment and instrumentation
  • Data acquisition systems
  • Communication systems
  • Audio and video switching

With its robust design, the ADG802BRTZ-500 is engineered to meet the stringent requirements of modern electronic systems, offering a reliable switching solution for designers and engineers. Analog Devices Inc. ensures that each component, including the ADG802BRTZ-500, is manufactured with the highest standards of quality and performance, making it a trusted choice for your circuit design needs.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9195 $52.5510
42+ $2.3955 $100.6110
65+ $2.3207 $150.8455
90+ $2.2458 $202.1220
116+ $2.1710 $251.8360
155+ $1.9464 $301.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess