EN
  • EN
  • DE

ADG802BRM-REEL

Part No ADG802BRM-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 8MSOP / 1 Circuit IC Switch 1:1 300mOhm 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Max) 300mOhm
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Max) 45ns, 15ns
-3db Bandwidth 12MHz
Charge Injection 50pC
Channel Capacitance (CS(off), CD(off)) 180pF, 180pF
Current - Leakage (IS(off)) (Max) 250pA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADG802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADG802BRM-REEL-ADTR-ND,ANAANAADG802BRM-REEL,2156-ADG802BRM-REEL
Standard Package 3,000
Win Source Part Number 1148057-ADG802BRM-REEL
Ultra Librarian 3D Model Ultra Librarian ADG802BRM-REEL CAD Model

Description

ADG802BRM-REEL - CMOS Single SPST Switch from Analog Devices Inc.

The ADG802BRM-REEL is a precision monolithic single-pole single-throw (SPST) switch from Analog Devices Inc., offering high performance in a tiny package. Designed for a wide range of applications, this switch is a part of Analog Devices' extensive switch portfolio, known for its reliability and cutting-edge technology.

Key Features

  • Low On-Resistance: The switch features a low on-resistance (Ron) typically under 0.5 ohms, ensuring minimal signal distortion and power loss.
  • Single Supply Operation: It operates from a single 1.8V to 5.5V supply, making it suitable for battery-powered devices and systems with varying power levels.
  • Fast Switching Times: With tON of 16 ns and tOFF of 10 ns, the ADG802BRM-REEL provides swift and efficient signal routing.
  • Low Power Consumption: The device has ultra-low power consumption, which is critical for extending battery life in portable applications.
  • CMOS Technology: The switch utilizes CMOS technology that ensures high performance with reduced power consumption.
  • Compact Package: It comes in a small MSOP (Mini Small Outline Package) that is ideal for space-constrained applications.

Applications

The ADG802BRM-REEL is versatile and can be used in various applications, including:

  • Audio and video signal routing
  • Communication systems
  • Sample hold systems
  • Test equipment and instrumentation
  • Data acquisition systems
  • Battery-powered systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADG802BRM-REEL is no exception. It is produced to meet the highest industry standards, ensuring both reliability and performance for critical applications. The product is available on a reel, making it suitable for automated assembly processes, further enhancing production efficiency.

With its robust feature set and small footprint, the ADG802BRM-REEL is an excellent choice for designers looking for a high-performance switch that does not compromise on space or power efficiency.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3790 $51.0320
20+ $5.2341 $104.6820
30+ $5.0705 $152.1150
41+ $4.9070 $201.1870
53+ $4.7434 $251.4002
71+ $4.2527 $301.9417
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess