EN
  • EN
  • DE

ADG791GBCPZ-REEL

Part No ADG791GBCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX QUAD 2X1 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 150 mOhm
Single Supply Voltage (V+) 3V, 5V
Max Switch Time (Ton,Toff) 250ns, 240ns
-3db Bandwidth 325MHz
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 10pF, 13pF
Max Leakage Current (IS off) 250pA (Typ)
Crosstalk -70dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-LFCSP-VQ (4x4)
Win Source Part Number 144145-ADG791GBCPZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG791GBCPZ-REEL CAD Model

Description

Product Overview: ADG791GBCPZ-REEL by Analog Devices Inc.

The ADG791GBCPZ-REEL is a state-of-the-art CMOS switch fabricated by Analog Devices Inc., a leader in high-performance semiconductors. This product comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and efficient, making it an ideal choice for a wide range of applications, including communication systems, data acquisition, and audio/video signal routing.

Key Features

  • Low On-Resistance: The switch features a low on-resistance, typically around 0.5 ohms, which ensures minimal signal distortion and power loss, enhancing the performance of the overall system.
  • Single Supply Operation: Designed for single supply operation, the ADG791GBCPZ-REEL can operate from a 1.8V to 5.5V power supply, making it versatile for various circuit designs.
  • Low Power Consumption: With its CMOS construction, the device boasts ultra-low power consumption, which is critical for battery-powered portable devices.
  • High-Speed Switching: The switch is capable of high-speed operation, which is essential for applications that require fast switching times and high bandwidth.

Applications

  • Audio/Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Relay Replacement
  • Battery-Powered Systems

Product Specifications

The ADG791GBCPZ-REEL is a normally closed (NC) switch that comes in a 6-lead LFCSP package. It is part of a reel, which facilitates automated assembly processes, making it suitable for high-volume production environments. The device's extended temperature range from -40°C to +125°C allows it to operate reliably in extreme conditions.

Analog Devices Inc. has designed the ADG791GBCPZ-REEL with the precision and reliability that customers have come to expect from their products. Whether it's for professional-grade audio equipment, precision instrumentation, or sophisticated communication infrastructure, this switch is built to deliver high performance with robustness and dependability.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess