EN
  • EN
  • DE

ADG788BCPZ-REEL7

Part No ADG788BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 4.5 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Dual Supply Voltage(V±) ±2.5V
Max Switch Time (Ton,Toff) 21ns, 10ns (Typ)
-3db Bandwidth 160MHz
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 11pF
Max Leakage Current (IS off) 100pA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-LFCSP-WQ (4x4)
Win Source Part Number 008895-ADG788BCPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG788BCPZ-REEL7 CAD Model

Description

Product Overview: ADG788BCPZ-REEL7 by Analog Devices Inc.

The ADG788BCPZ-REEL7 is a high-performance, low-voltage, dual 2:1 multiplexer/demultiplexer manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is a part of the ADG788 series, which is renowned for its reliability and efficiency in various electronic applications.

Encased in a compact 10-lead LFCSP (Lead Frame Chip Scale Package) with a size of 3mm x 3mm, the ADG788BCPZ-REEL7 is designed for space-constrained applications. It operates over a broad power supply range of ±2.5 V to ±5.5 V or a single supply of 5 V ±10%, making it versatile for both dual and single supply operations.

One of the key features of the ADG788BCPZ-REEL7 is its low on-resistance (typically 4 Ω), which remains flat over the full analog signal range, ensuring excellent linearity and minimal signal distortion. This characteristic, combined with a low on-resistance match between channels and flatness over the signal range, makes this multiplexer ideal for precision signal handling.

The device boasts a fast switching time of tON 20 ns and tOFF 15 ns, which is critical for applications that require rapid signal routing. Additionally, the ADG788BCPZ-REEL7 features a low power consumption, with a typical power supply current of less than 0.1 μA, making it an energy-efficient choice for battery-powered devices.

With its extended temperature range of -40°C to +125°C, the ADG788BCPZ-REEL7 is suitable for use in harsh environments, ensuring reliable performance in industrial and automotive applications. It also has built-in overvoltage protection, which guards the device against momentary voltage spikes, further enhancing its robustness.

The ADG788BCPZ-REEL7 is available in tape and reel packaging, denoted by the suffix 'REEL7', which facilitates efficient assembly processes for high-volume production. Its applications span across data acquisition systems, communication systems, audio and video signal routing, and relay replacement, to name a few.

In summary, the ADG788BCPZ-REEL7 from Analog Devices Inc. is a versatile, high-performance multiplexer/demultiplexer that combines low power operation, fast switching speeds, and robust protection features, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5932 $50.5252
27+ $3.7688 $101.7576
42+ $3.6510 $153.3420
57+ $3.5333 $201.3981
74+ $3.4155 $252.7470
98+ $3.0622 $300.0956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,170 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess