The ADG783BCP is a high-performance, monolithic CMOS switch fabricated by Analog Devices Inc., a leader in the semiconductor industry. This device is designed to provide precision switching solutions for a wide array of applications such as data acquisition systems, communication systems, and medical equipment.
Key Features
- Low On-Resistance: The ADG783BCP boasts a low on-resistance, typically around 4 ohms, which ensures minimal signal distortion and power loss when the switch is in the closed state.
- Dual Channel: This component contains two independent SPDT (Single Pole, Double Throw) switches, providing flexibility in signal routing for complex circuit designs.
- Single Supply Operation: Operating efficiently with a single power supply ranging from +1.8V to +5.5V, the ADG783BCP is ideal for portable and battery-powered applications.
- Fast Switching Times: The device is characterized by fast switching times (t_ON and t_OFF), making it suitable for high-frequency signal switching.
- Low Power Consumption: It features low power consumption, which is critical for power-sensitive applications.
- ESD Protection: The switch inputs are protected against electrostatic discharge events, enhancing the robustness of the device in harsh environments.
Applications
The ADG783BCP is versatile and can be used in various applications, including:
- Audio and video signal routing
- Sample and hold systems
- Communication system switches
- Relay replacements
- Test equipment and instrumentation
Technical Specifications
Some of the technical specifications of the ADG783BCP include:
- Supply Voltage (V_DD): +1.8V to +5.5V
- On-Resistance (R_ON): 4 ohms typical
- On-Time (t_ON): 20 ns typical
- Off-Time (t_OFF): 10 ns typical
- Operating Temperature Range: -40°C to +125°C
For detailed information on the ADG783BCP, including pin configurations, package dimensions, and quality and reliability data, it is recommended to consult the datasheet provided by Analog Devices Inc.