EN
  • EN
  • DE

ADG781BCP

Part No ADG781BCP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 20LFCSP / Circuit IC Switch 20-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Base Product Number ADG781
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910403-ADG781BCP
Ultra Librarian 3D Model Ultra Librarian ADG781BCP CAD Model

Description

Introducing the ADG781BCP from Analog Devices Inc.

The ADG781BCP is a high-performance, monolithic CMOS switch fabricated by Analog Devices Inc., a leader in the semiconductor industry. This component is designed to deliver exceptional signal integrity with minimal power consumption, making it an ideal choice for a wide range of applications, including data acquisition systems, communication systems, and portable instruments.

Key Features

  • Single Supply Operation: The ADG781BCP operates from a single supply ranging from +1.8 V to +5.5 V, which is perfect for battery-powered devices and systems with limited power availability.
  • Low On-Resistance: This switch offers a low on-resistance (typically 0.4 ohms), providing excellent conductivity and minimal signal loss, ensuring integrity and quality of the signal path.
  • Low Power Consumption: With a power consumption that is typically less than 0.01 µW, the ADG781BCP is optimized for power-sensitive applications.
  • Fast Switching: Fast switching times (tON and tOFF) of the order of nanoseconds allow for quick signal routing and minimal delay, enhancing the performance of high-speed signal processing.
  • High Current Carrying Capability: The device can handle continuous current up to several hundred milliamperes, accommodating a range of signal levels.
  • Compact Package: The ADG781BCP comes in a compact package, making it suitable for space-constrained applications.

Applications

The versatility of the ADG781BCP makes it suitable for various applications, including:

  • Sample and hold circuits
  • Audio and video signal routing
  • Communication systems
  • Relay replacement
  • Automatic test equipment

The ADG781BCP switch from Analog Devices Inc. stands out for its reliability, efficiency, and high performance. It is an excellent choice for designers looking to optimize their systems for power consumption without sacrificing speed or signal quality. Whether for industrial, commercial, or consumer electronics, the ADG781BCP provides the functionality and performance necessary to meet the demands of today's sophisticated electronic circuits.

For detailed specifications, application notes, and further information, be sure to consult the datasheet and support documentation available from Analog Devices Inc.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7307 $59.6912
38+ $3.0619 $116.3522
59+ $2.9660 $174.9940
81+ $2.8702 $232.4862
105+ $2.7743 $291.3015
140+ $2.4879 $348.3060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess