The ADG759BCP is a high-performance, monolithic CMOS analog multiplexer brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This device is designed to offer precision signal routing for complex analog signals, making it an ideal choice for a variety of applications in data acquisition systems, communication systems, and medical equipment.
Key Features
- Wide Operating Voltage: The ADG759BCP operates from a single 1.8V to 5.5V supply, providing flexibility for various system voltages and ensuring compatibility with both low-voltage and standard systems.
- Low On Resistance: The device features an on-resistance profile that is very flat over the full analog input range, ensuring excellent linearity and minimal signal distortion.
- Single 8-to-1 Multiplexer: It integrates a single 8-channel multiplexer, allowing one of eight inputs to be selected as the output, controlled via a 3-bit binary address.
- Low Power Consumption: With a typical power consumption of less than 0.01µW, the ADG759BCP is optimized for power-sensitive applications.
- ESD Protection: The device offers enhanced electrostatic discharge (ESD) protection, ensuring robustness and reliability in harsh environments.
- No VL Supply Required: Unlike many other multiplexers, the ADG759BCP does not require an additional VL supply voltage for logic inputs.
Applications
The versatility of the ADG759BCP makes it suitable for a wide range of applications. These include:
- Data acquisition systems
- Communication systems
- Audio and video signal routing
- Medical diagnostic equipment
- Relay replacement
- Battery-powered systems
With its compact package and high integration level, the ADG759BCP from Analog Devices Inc. is a top choice for designers looking to reduce board space and improve signal integrity in their systems. Its low power consumption and wide operating voltage range extend its use to portable and battery-operated applications, where power efficiency is critical.
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VDD) |
1.8V to 5.5V |
| On Resistance (RON) |
Typically 4Ω |
| On Resistance Match Between Channels |
Typically 0.2Ω |
| Operating Temperature Range |
-40°C to +85°C |
| Package |
Lead-Free, RoHS Compliant |
For detailed information and data sheets, visit the Analog Devices Inc. website or contact your local sales representative.