EN
  • EN
  • DE

ADG752BRT

Part No ADG752BRT
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS, Low Voltage RF/Video, SPDT Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140453-ADG752BRT
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG752BRT CAD Model

Description

The ADG752BRT is a high-performance CMOS switch fabricated by Analog Devices Inc., a leading company in the semiconductor industry. This switch is designed to deliver precision and reliability in a tiny package, making it an ideal choice for a wide range of applications such as data acquisition systems, communication systems, and medical equipment.

Key Features

  • Low On-Resistance: The ADG752BRT boasts a low on-resistance, typically around 0.6 ohms, which ensures minimal signal distortion and power loss across the switch.
  • Single Supply Operation: It operates from a single 1.8V to 5.5V power supply, making it versatile for various applications and simplifying power management.
  • Fast Switching: This switch offers fast switching times (tON and tOFF) that enhance the performance of time-critical signal processing tasks.
  • Low Power Consumption: The ADG752BRT is designed for low power consumption, with a typical power supply current of only 0.01μA, which is beneficial for battery-powered devices.
  • High Current Carrying Capability: It can handle continuous current up to 300mA, making it suitable for driving moderate loads.

Applications

The versatility of the ADG752BRT allows it to be used in various applications. These include:

  • Audio and video signal routing
  • Automatic test equipment
  • Sample-and-hold systems
  • Communication systems
  • Battery-powered systems

Package and Quality

The ADG752BRT comes in a compact SOT-23-6 package, which is suitable for space-constrained applications. Analog Devices Inc. adheres to strict quality control standards, ensuring that each switch meets the highest performance and reliability criteria.

Conclusion

In summary, the ADG752BRT from Analog Devices Inc. is a high-quality, versatile CMOS switch that offers excellent performance for a multitude of electronic applications. Its low on-resistance, fast switching, and low power consumption make it an efficient solution for modern, compact, and power-sensitive designs.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4440 $53.3280
25+ $4.1573 $103.9325
38+ $4.0140 $152.5320
54+ $3.7273 $201.2742
70+ $3.5839 $250.8730
88+ $3.4406 $302.7728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,455 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess