EN
  • EN
  • DE

ADG704BRMZ

Part No ADG704BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 10USOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 1
Max On Resistance 4 Ohm
Single Supply Voltage (V+) 1.8 V to 5 V
Max Switch Time (Ton,Toff) 14ns, 6ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 9pF, 37pF
Max Leakage Current (IS off) 100pA
Crosstalk -82dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-μSOIC
Win Source Part Number 083820-ADG704BRMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG704BRMZ CAD Model

Description

Analog Devices Inc.'s ADG704BRMZ: High-Performance CMOS Analog Multiplexer

The ADG704BRMZ is an advanced CMOS analog multiplexer from Analog Devices Inc., renowned for its high-performance and precision in signal routing applications. This component is a monolithic, single-chip solution that integrates four independently selectable single-pole, single-throw (SPST) switches, providing a compact and efficient design for a multitude of electronic systems.

This multiplexer operates on a single 1.8V to 5.5V power supply, making it versatile for both portable and standard 5V systems. The low power consumption of the ADG704BRMZ is a standout feature, with a typical power dissipation of less than 0.01µW, ensuring energy-efficient operation in battery-powered devices.

The device boasts a wide analog signal range that extends from ground to Vcc, providing a broad dynamic range for the analog input signals. The ADG704BRMZ exhibits excellent performance characteristics, including low on resistance (typically 4Ω) and fast switching times (t_ON and t_OFF of 20ns and 30ns, respectively), which are critical for high-speed data acquisition systems and sample-and-hold circuits.

With its low charge injection of less than 1 pC and low leakage currents in the picoampere range, the ADG704BRMZ ensures high signal integrity and minimal distortion, which is essential for precision applications such as medical instrumentation, data acquisition, and audio signal routing.

The robust design of the ADG704BRMZ includes a built-in overvoltage protection feature that guards the device against momentary overvoltage events beyond the power supply levels. This ensures long-term reliability and stability in harsh electrical environments.

Packaged in a compact 10-lead MSOP (Mini Small Outline Package), the ADG704BRMZ is designed for space-constrained applications. Its small footprint allows for more efficient use of board space, making it an ideal choice for dense PCB layouts.

In summary, the ADG704BRMZ from Analog Devices Inc. is a high-quality, low-power CMOS analog multiplexer that offers excellent performance and flexibility for a wide range of applications. Its small package size, combined with its robust feature set, makes it a valuable component for designers looking to optimize their analog signal routing with precision and reliability.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3813 $55.2520
90+ $1.1334 $102.0060
140+ $1.0979 $153.7060
190+ $1.0625 $201.8750
245+ $1.0271 $251.6395
330+ $0.9209 $303.8970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,802 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess