EN
  • EN
  • DE

ADG702LBRJZ-REEL7

Part No ADG702LBRJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Low Voltage 2 OHM SPST Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Maximum) 3 Ohm
Operating Supply Voltage 1.8 V ~ 5 V
Switch Time (Ton, Toff) (Maximum) 12ns, 8ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 17pF, 17pF
Current - Leakage (IS(off)) (Maximum) 250pA
Operating Temperature Range -40°C ~ 85°C (TA)
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1140390-ADG702LBRJZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG702L
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADG702LBRJZ-REEL7 CAD Model

Description

The ADG702LBRJZ-REEL7 is a high-performance, monolithic CMOS single-pole, single-throw (SPST) switch from Analog Devices Inc. This switch is designed to provide precision and high-speed switching of analog signals with low on-resistance and low leakage currents. It is an ideal choice for a wide range of applications including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Low On-Resistance: The ADG702LBRJZ-REEL7 features an exceptionally low on-resistance (RON) typically around 0.8 ohms, which minimizes signal distortion and ensures high signal integrity.
  • Single Supply Operation: It operates from a single supply voltage ranging from +1.8V to +5.5V, making it compatible with a variety of supply voltages and systems.
  • High-Speed Switching: Fast switching times (ton and toff) allow for high-speed operation, which is crucial in applications requiring rapid signal routing.
  • Low Power Consumption: The device features low power consumption, making it suitable for battery-powered and portable applications.
  • Wide Operating Temperature Range: It can operate over an extended temperature range from -40°C to +125°C, which ensures reliability across various environmental conditions.
  • TTL/CMOS Compatible: Logic control inputs are TTL and CMOS compatible, which allows for easy integration with digital circuits.

Applications

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Relay replacement
  • Medical equipment
  • Test equipment and instrumentation

Product Specifications

Parameter Value
Package/Case SOT-23-6
Mounting Type Surface Mount
Number of Channels 1
Bandwidth -
Supply Voltage +1.8V to +5.5V
Temperature Range -40°C to +125°C

The ADG702LBRJZ-REEL7 is supplied in a compact SOT-23-6 package and is available in reel packaging for efficient assembly processes, making it an excellent choice for mass production requirements.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess