EN
  • EN
  • DE

ADG702BRT-REEL7

Part No ADG702BRT-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 1
Max On Resistance 3 Ohm
Single Supply Voltage (V+) 1.8 V to 5 V
Max Switch Time (Ton,Toff) 12ns, 8ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 17pF, 17pF
Max Leakage Current (IS off) 10pA (Typ)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 172809-ADG702BRT-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG702BRT-REEL7 CAD Model

Description

The ADG702BRT-REEL7 is a high-performance, low-voltage single-pole single-throw (SPST) switch manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is designed for precision applications that require low on-resistance, low off-leakage currents, and fast switching speeds. It is particularly suitable for portable and battery-powered applications due to its low power consumption and small package footprint.

Key Features

  • Power Supply: Operates from a single 1.8V to 5.5V power supply, making it versatile for various applications.
  • Low On-Resistance: Features a typical on-resistance of just 0.8 ohms, which minimizes signal distortion and voltage drop across the switch.
  • Fast Switching: Fast switching times (tON and tOFF) enable it to handle rapidly changing signals, enhancing performance in high-speed applications.
  • Low Power Consumption: Ultra-low power consumption makes it ideal for power-sensitive applications, extending battery life in portable devices.
  • Latch-Up Proof: Built with latch-up proof technology, providing robustness and reliability in complex circuits.
  • Small Package: Available in a compact SOT-23-6 package, it saves valuable board space in dense circuit designs.

Applications

The ADG702BRT-REEL7 is suited for a wide range of applications, including but not limited to:

  • Audio and video signal routing
  • Communication systems
  • Sample and hold systems
  • Data acquisition systems
  • Battery-powered devices
  • Portable medical instruments

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADG702BRT-REEL7 is no exception. It is designed to meet stringent industry standards, ensuring stable performance over its operational lifespan. The REEL7 designation indicates that this product is provided in tape and reel packaging, suitable for automated assembly processes, making it a convenient choice for mass production environments.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3907 $50.8605
36+ $2.7822 $100.1592
56+ $2.6952 $150.9312
77+ $2.6083 $200.8391
100+ $2.5213 $252.1300
133+ $2.2605 $300.6465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,922 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess