EN
  • EN
  • DE

ADG701LBRMZ-REEL7

Part No ADG701LBRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Low Voltage 2 OHM SPST Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Maximum) 3 Ohm
Operating Supply Voltage 1.8 V ~ 5 V
Switch Time (Ton, Toff) (Maximum) 12ns, 8ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 17pF, 17pF
Current - Leakage (IS(off)) (Maximum) 250pA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1140382-ADG701LBRMZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG701L
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG701LBRMZ-REEL7 CAD Model

Description

Product Overview: ADG701LBRMZ-REEL7

The ADG701LBRMZ-REEL7 is a high-performance, CMOS single-pole, single-throw (SPST) switch from Analog Devices Inc., a leader in high-performance semiconductors. This switch is designed to provide precision and reliability for a wide range of applications, including data acquisition systems, communication devices, and medical equipment.

Featuring a low on-resistance of typically 0.4 ohms, the ADG701LBRMZ-REEL7 ensures minimal signal distortion and power loss, making it an ideal choice for high-frequency signal switching. The device operates from a single 1.8V to 5.5V supply, providing compatibility with a variety of logic systems, and ensuring ease of integration into both existing and new circuit designs.

The switch is available in a compact MSOP (Micro Small Outline Package) footprint, with the "REEL7" designation indicating that the product is provided in a 7-inch tape and reel format, suitable for automated assembly processes. This packaging option facilitates efficient handling and manufacturing, reducing time and cost for high-volume production environments.

Key Features:

  • Low On-Resistance: Typically 0.4 ohms, providing efficient signal transmission with minimal loss.
  • Single Supply Operation: Operates from a 1.8V to 5.5V power source, accommodating a wide range of applications.
  • Fast Switching: Ensures quick response times in critical applications, enhancing overall system performance.
  • Low Power Consumption: Ideal for battery-powered and portable devices, helping to extend operational life.
  • Compact Packaging: MSOP footprint for space-saving design, facilitating integration into size-constrained applications.
  • Automated Assembly Ready: Supplied in a 7-inch tape and reel for use with automated assembly machines.

The ADG701LBRMZ-REEL7 also boasts a high degree of durability, withstanding 1.5 kV HBM ESD (Human Body Model Electrostatic Discharge) events. Its latch-up performance exceeds 100 mA per JESD78, ensuring reliable operation even under stressful conditions.

With its combination of low on-resistance, low power consumption, and high switching speed, the ADG701LBRMZ-REEL7 from Analog Devices Inc. represents a versatile and efficient solution for designers seeking to optimize their signal routing with minimal impact on signal integrity and power efficiency.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess