EN
  • EN
  • DE

ADG658YRQZ-REEL7

Part No ADG658YRQZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name ADG658
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG658YRQZ-REEL7DKR, ADG658YRQZ-REEL7CT, ADG658YRQZ-REEL7-ND, ADG658YRQZ-REEL7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910385-ADG658YRQZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG658YRQZ-REEL7 CAD Model

Description

Analog Devices Inc.'s ADG658YRQZ-REEL7: A High-Performance Analog Multiplexer

The ADG658YRQZ-REEL7 is a cutting-edge analog multiplexer from Analog Devices Inc., a leader in the semiconductor industry. This product is designed for precision applications that require the routing of multiple analog signals to a single destination. It is a versatile component that is well-suited for use in a wide range of electronic systems, including data acquisition, test equipment, and communication systems.

One of the key features of the ADG658YRQZ-REEL7 is its low on-resistance and low on-resistance flatness, which are critical parameters for maintaining signal integrity. This ensures that the signals being passed through the multiplexer experience minimal distortion and attenuation, making it an excellent choice for high-fidelity applications.

The device operates from a single 5 V power supply, which simplifies power management within the system. It also features a dual-channel architecture, which allows for the independent control of two sets of four channels. This provides designers with flexibility in routing signals and managing the complexity of their circuit designs.

The ADG658YRQZ-REEL7 is fabricated using Analog Devices Inc.'s proprietary iCMOS® process, which combines high-voltage silicon with submicron CMOS and complementary bipolar technologies. This process enables the device to offer a robust performance, including high electrostatic discharge (ESD) protection levels. The iCMOS® construction also allows for lower power dissipation, which is beneficial for power-sensitive applications.

This component comes in a compact 16-lead QSOP (Quarter Size Outline Package) that is suitable for space-constrained applications. Additionally, the ADG658YRQZ-REEL7 is offered in a tape and reel form (REEL7), which facilitates automated assembly processes, making it a convenient choice for high-volume production environments.

In summary, the ADG658YRQZ-REEL7 from Analog Devices Inc. is a high-performance analog multiplexer that offers exceptional signal integrity, design flexibility, and ease of integration. Its robust construction and efficient power management make it an ideal solution for engineers looking to optimize their analog signal routing in sophisticated electronic systems.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2236 $50.5652
17+ $5.9271 $100.7607
27+ $5.7419 $155.0313
36+ $5.5567 $200.0412
47+ $5.3714 $252.4558
63+ $4.8158 $303.3954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess