EN
  • EN
  • DE

ADG622BRMZ

Part No ADG622BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS  5 V/+5 V, 4 Dual SPST Switches | IC SWITCH DUAL SPST 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPST - NC
On-State Resistance (Maximum) 5.5Ohm
Channel-to-Channel Matching (ΔRon) 250mOhm
Supply Voltage , Single (V+) 2.7V ~ 5.5V
Supply Voltage , Dual (V±) ±2.7V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 120ns, 70ns
-3db Bandwidth 230MHz
Charge Injection 110pC
Channel Capacitance (CS(off), CD(off)) 20pF, 20pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -90dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number ADG622
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1140362-ADG622BRMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG622BRMZ CAD Model

Description

ADG622BRMZ Dual SPST Switches by Analog Devices Inc.

The ADG622BRMZ is a high-performance, dual single-pole single-throw (SPST) switch from Analog Devices Inc., designed to deliver exceptional signal integrity in a compact package. This product is a testament to the company's commitment to providing innovative solutions that cater to the ever-evolving needs of electronics professionals and enthusiasts alike.

Constructed with Analog Devices' proprietary iCMOS® (industrial CMOS) technology, the ADG622BRMZ offers a unique blend of high voltage operation and low power consumption. This makes it an ideal choice for a wide range of applications, including data acquisition systems, communication systems, and medical equipment where efficient power management is critical.

The ADG622BRMZ operates from a single 2.7 V to 5.5 V supply, ensuring compatibility with a variety of logic families. The device boasts low on-resistance (typically 0.8 ohms) and 0.06 ohms on-resistance flatness, which is essential for maintaining signal fidelity across the switch. Furthermore, the switch conducts equally well in both directions when on, and has an input signal range that extends to the supply rails, providing designers with greater flexibility in signal routing.

One of the standout features of the ADG622BRMZ is its enhanced ESD (Electrostatic Discharge) protection, which safeguards the device against unexpected voltage spikes, thus ensuring a longer operational lifespan and reliability of the end product. The switch is also characterized by its fast switching times (t_ON of 20 ns and t_OFF of 10 ns), allowing for rapid signal processing and reduced latency in critical applications.

The ADG622BRMZ comes in a compact 10-lead MSOP (Mini Small Outline Package), which is suitable for space-constrained designs without compromising performance. This package is also RoHS compliant, aligning with global environmental standards and regulations.

In conclusion, the ADG622BRMZ from Analog Devices Inc. is a versatile, high-performance switch that offers a combination of low power operation, robust protection features, and a compact form factor, making it an excellent choice for designers looking to enhance their system's performance and reliability.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess