EN
  • EN
  • DE

ADG622BRM

Part No ADG622BRM
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS +-5 V/ +5V 4 OHM DUAL SPST SWITCHES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1140361-ADG622BRM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG622BRM CAD Model

Description

Product Overview: ADG622BRM from Analog Devices Inc.

The ADG622BRM is a high-performance, dual single-pole/double-throw (SPDT) switch from Analog Devices Inc., designed for use in a wide range of applications including data acquisition systems, communication systems, and medical equipment. This versatile component is well-suited for situations requiring low on-resistance, low crosstalk, and fast switching times.

Key Features

  • Low On-Resistance: With a typical on-resistance of just 0.4 ohms, the ADG622BRM ensures minimal signal attenuation, making it ideal for precision applications where maintaining signal integrity is crucial.
  • Single Supply Operation: The switch operates from a single 1.8 V to 5.5 V supply, providing design flexibility and compatibility with a variety of logic systems.
  • Low Power Consumption: The ADG622BRM has been optimized for low power consumption, drawing less than 0.01 µA in standby mode, which is beneficial for battery-powered devices.
  • Fast Switching: The device offers fast switching times (t_ON and t_OFF) of typically 20 ns and 10 ns, respectively, allowing for efficient signal routing and minimal delay.
  • High ESD Protection: Electrostatic discharge (ESD) protection is built-in, withstanding up to 2 kV human body model, which enhances the robustness and longevity of the component.

Applications

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Relay replacement
  • Medical equipment

The ADG622BRM is available in a compact MSOP (Mini Small Outline Package) that is surface-mountable, making it an excellent choice for space-constrained applications. Its high performance in both analog and digital signal switching makes it a versatile component for designers looking for a reliable switch that does not compromise on signal quality or switching speed.

With its combination of features, the ADG622BRM from Analog Devices Inc. stands out as a high-quality choice for engineers and designers who require a dependable and efficient SPDT switch for their electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess