EN
  • EN
  • DE

ADG609BNZ

Part No ADG609BNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 3 V/5 V, 4/8 Channel High Performance Analog Multiplexers | IC MULTIPLEXER DUAL 4X1 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SP4T
On-State Resistance (Maximum) 30Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm (Maximum)
Supply Voltage , Single (V+) 3.3V ~ 5V
Supply Voltage , Dual (V±) ±5V
Switch Time (Ton, Toff) (Maximum) 75ns, 45ns
Charge Injection 6pC
Channel Capacitance (CS(off), CD(off)) 9pF, 20pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number ADG609
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1140351-ADG609BNZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG609BNZ CAD Model

Description

Product Overview: ADG609BNZ by Analog Devices Inc.

The ADG609BNZ is a high-performance CMOS analog multiplexer from the reputable manufacturer, Analog Devices Inc. This device is designed to provide precise and reliable switching of analog signals with minimal signal distortion and attenuation. It is a versatile component that can be used in various applications, including data acquisition systems, communication systems, test equipment, and audio and video signal routing.

The ADG609BNZ features four bidirectional channels and two binary control inputs that provide four multiplexing configurations. This allows users to select a single channel to pass to the output, ensuring efficient management of multiple signal lines through a single device. It operates with a single supply voltage ranging from 10.8V to 16.5V or a dual supply voltage from ±5V to ±8V, making it suitable for many different system designs.

One of the key attributes of this multiplexer is its low power consumption, which is critical in battery-operated devices and energy-efficient systems. The ADG609BNZ boasts low on-resistance (typically 35 ohms) and low switch leakage, ensuring high signal integrity and reducing power loss. Additionally, the device has fast switching times, with a transition time typically under 175 ns, which is beneficial for applications requiring quick signal routing changes.

Another significant advantage of the ADG609BNZ is its robust ESD (Electrostatic Discharge) protection, which enhances the device's durability and reliability in harsh environments. It is available in a compact 16-lead DIP (Dual In-line Package), which is compatible with most PCB (Printed Circuit Board) designs and is easy to integrate into a wide range of electronic systems.

For engineers and designers looking for a high-quality analog multiplexer with excellent performance characteristics, the ADG609BNZ from Analog Devices Inc. is an ideal choice. Its combination of low power consumption, high-speed operation, and robust design make it a valuable component for managing complex analog signal routing requirements.

For detailed technical specifications, application notes, and support documentation, please refer to the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9927 $59.9781
7+ $16.4042 $114.8294
10+ $15.8916 $158.9160
14+ $15.3790 $215.3060
17+ $14.8663 $252.7271
23+ $13.3285 $306.5555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess