EN
  • EN
  • DE

ADG608BRZ

Part No ADG608BRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 3 V/5 V, 4/8 Channel High Performance Analog Multiplexers | IC MULTIPLEXER 8X1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
On-State Resistance (Maximum) 30Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm (Maximum)
Supply Voltage , Single (V+) 3.3V ~ 5V
Supply Voltage , Dual (V±) ±5V
Switch Time (Ton, Toff) (Maximum) 75ns, 45ns
Charge Injection 6pC
Channel Capacitance (CS(off), CD(off)) 9pF, 40pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADG608
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1140347-ADG608BRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG608BRZ CAD Model

Description

ADG608BRZ Multiplexer by Analog Devices Inc.

The ADG608BRZ is a high-performance CMOS analog multiplexer from Analog Devices Inc., an industry leader in high-quality precision electronics. This component is part of the ADG608 series, which is renowned for its reliability and versatility in a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Wide Analog Signal Range: The ADG608BRZ operates with a dual supply range of ±5 V to ±15 V and a single supply range of 10.8 V to 30 V, making it suitable for various applications that require a broad signal range.
  • Low Power Consumption: With CMOS technology, the device offers low power dissipation, which is crucial for battery-powered and energy-efficient systems.
  • High Off Isolation: The multiplexer ensures minimal signal leakage between channels, which is essential for maintaining signal integrity in complex systems.
  • Low Crosstalk: The ADG608BRZ features low crosstalk between channels, ensuring minimal interference and accurate signal routing.

Performance Specifications

  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, which is vital for the protection of sensitive downstream components.
  • Fast Transition Times: The device boasts quick transition times (t<sub>TRANSITION), enhancing the performance in systems that require rapid switching.
  • High ESD Tolerance: The multiplexer is designed to withstand electrostatic discharges, providing robustness and longevity in harsh environments.

Package and Quality

The ADG608BRZ comes in a compact 16-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. Analog Devices Inc. ensures high manufacturing standards, and this product is no exception, offering consistent performance and quality.

Applications

With its versatile features, the ADG608BRZ is an excellent choice for various applications, such as:

  • Data Acquisition Systems
  • Audio and Video Switching
  • Test Equipment
  • Communication Systems
  • Medical Equipment

In summary, the ADG608BRZ from Analog Devices Inc. is a sophisticated analog multiplexer that delivers high performance, reliability, and efficiency, making it an indispensable component in a multitude of electronic systems.

You May Also Be Interested in

Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9478 $59.3736
29+ $4.0598 $117.7342
45+ $3.9329 $176.9805
61+ $3.8061 $232.1721
79+ $3.6791 $290.6489
106+ $3.2986 $349.6516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,842 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess