EN
  • EN
  • DE

ADG608BR-REEL

Part No ADG608BR-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 30OHM 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Switch Circuit -
Number of Circuits 1
On-State Resistance (Max) 30Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm (Max)
Voltage - Supply, Single (V+) 3.3V ~ 5V
Voltage - Supply, Dual (V±) ±5V
Switch Time (Ton, Toff) (Max) 75ns, 45ns
-3db Bandwidth -
Charge Injection 6pC
Channel Capacitance (CS(off), CD(off)) 9pF, 40pF
Current - Leakage (IS(off)) (Max) 500pA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADG608
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377752-ADG608BR-REEL
Ultra Librarian 3D Model Ultra Librarian ADG608BR-REEL CAD Model

Description

Product Overview: ADG608BR-REEL by Analog Devices Inc.

The ADG608BR-REEL is a high-performance CMOS analog multiplexer from Analog Devices Inc., a leading name in the design and manufacturing of precision high-performance integrated circuits. This device is part of their extensive range of switches and multiplexers that are known for their reliability and efficiency across various applications.

The ADG608BR-REEL offers eight single-channel multiplexers with a common output and a binary address decoding scheme. This feature allows users to select a single channel to pass a signal from the common output, making it an excellent choice for data acquisition systems and other applications requiring channel selection.

Constructed using Analog Devices Inc.'s proprietary iCMOS® technology, this multiplexer boasts a low power consumption profile while maintaining high-speed operation. The iCMOS® construction also ensures that the ADG608BR-REEL is compatible with a wide range of supply voltages, ranging from ±5 V to ±15 V or a single 10 V to 30 V supply, providing flexibility in various system designs.

With its on-resistance profile being typically low and flat over the full analog input range, the ADG608BR-REEL ensures excellent linearity and low distortion. This characteristic makes it suitable for precision analog applications, such as use in audio and video signal routing, where maintaining signal integrity is crucial.

The device is available in a surface-mount package and is part of the REEL packaging option, which is designed for automated assembly processes, making it ideal for high-volume production environments. The ADG608BR-REEL also features a wide operating temperature range, which allows it to perform reliably in various environmental conditions.

In summary, the ADG608BR-REEL from Analog Devices Inc. is a versatile, high-performance analog multiplexer suitable for a wide array of applications requiring accurate signal routing and channel selection. Its low power consumption, wide voltage supply range, and robust packaging make it a smart choice for designers looking for a reliable and efficient multiplexing solution.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0619 $54.3714
14+ $7.4355 $104.0970
21+ $7.2031 $151.2651
29+ $6.9707 $202.1503
38+ $6.7384 $256.0592
50+ $6.0413 $302.0650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,095 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess