EN
  • EN
  • DE

ADG608BNZ

Part No ADG608BNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 3 V/5 V, 4/8 Channel High Performance Analog Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 30 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm (Maximum)
Operating Supply Voltage 3.3 V ~ 5 V
Dual Voltage Supply ±5V
Switch Time (Ton, Toff) (Maximum) 75ns, 45ns
Charge Injection 6pC
Channel Capacitance (CS(off), CD(off)) 9pF, 40pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1140346-ADG608BNZ
Manufacturer Homepage www.analog.com
Family Name ADG608
Introduction Date May 10, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG608BNZ CAD Model

Description

Product Overview: ADG608BNZ by Analog Devices Inc.

The ADG608BNZ is an advanced CMOS 8-channel multiplexer from Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. Designed to provide efficient data acquisition and signal routing in complex electronic systems, this multiplexer is a key component in applications ranging from industrial automation to medical equipment.

With its single-ended 8-channel configuration, the ADG608BNZ offers a versatile solution for channel selection in analog signal processing. The device operates on a single 5V power supply or dual ±5V supplies, providing design flexibility for various system architectures. It boasts a low power dissipation which is critical for power-sensitive applications, and its CMOS construction ensures minimal power consumption without sacrificing performance.

The ADG608BNZ features a high switching speed and a low charge injection, making it an ideal choice for sample-and-hold circuits and test equipment. Its low on resistance (RON) and RON flatness are essential for maintaining signal integrity, ensuring accurate and reliable performance in critical signal routing tasks.

This multiplexer is equipped with a robust ESD protection mechanism, safeguarding the device against electrostatic discharges that can occur during handling or operation. Additionally, the ADG608BNZ has an extended temperature range, making it suitable for industrial environments where temperature variations are common.

The device comes in a 16-lead PDIP (Plastic Dual In-line Package), designated by the "BNZ" suffix in the part number, which facilitates easy integration into a wide range of circuit boards. The ADG608BNZ is also available in TSSOP and SOIC packages, providing options for space-constrained applications.

In summary, the ADG608BNZ multiplexer from Analog Devices Inc. is a highly reliable and efficient solution for analog signal routing. Its low power consumption, high-speed switching, and robust design make it an excellent choice for designers looking to optimize their systems for performance and durability.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5291 $58.7619
22+ $5.3571 $117.8562
34+ $5.1898 $176.4532
46+ $5.0224 $231.0304
60+ $4.8549 $291.2940
80+ $4.3527 $348.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess