EN
  • EN
  • DE

ADG5436BRUZ-REEL7

Part No ADG5436BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 2 Circuit IC Switch
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADG5436
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG5436BRUZ-REEL7DKR, ADG5436BRUZ-REEL7CT, ADG5436BRUZ-REEL7-ND, ADG5436BRUZ-REEL7TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851522-ADG5436BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG5436BRUZ-REEL7 CAD Model

Description

Product Overview: ADG5436BRUZ-REEL7

The ADG5436BRUZ-REEL7 is a high-performance, dual SPDT (Single Pole Double Throw) switch from Analog Devices Inc., designed to deliver exceptional signal integrity and robustness for a wide range of applications. This component is part of the industry-leading portfolio of Analog Devices' switch products, offering both precision and reliability for systems requiring analog signal routing.

Key Features

  • Versatility: The ADG5436BRUZ-REEL7 is capable of operating with dual supply voltages ranging from ±4.5 V to ±22 V, or a single supply voltage from 9 V to 44 V, making it extremely versatile for various circuit configurations.
  • Low On-Resistance: With an on-resistance profile of typically 4.5 Ω, this switch ensures minimal signal distortion and provides excellent linearity, which is crucial for precision applications.
  • Enhanced ESD Protection: The device is equipped with robust ESD (Electrostatic Discharge) protection, safeguarding the switch against the damaging effects of static electricity.
  • High Current Carrying Capability: It can handle continuous current up to ±200 mA, making it suitable for driving heavier loads.
  • Extended Temperature Range: The ADG5436BRUZ-REEL7 operates effectively over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The flexibility and durability of the ADG5436BRUZ-REEL7 make it ideal for a variety of applications, including but not limited to:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement
  • Audio and Video Signal Routing

Package and Supply

The ADG5436BRUZ-REEL7 is supplied in a TSSOP (Thin Shrink Small Outline Package) form factor, which is conducive to space-constrained applications. It is available in tape and reel packaging, denoted by the 'REEL7' suffix, facilitating efficient assembly for high-volume production.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADG5436BRUZ-REEL7 is no exception. It is manufactured to meet the highest industry standards, ensuring both consistent performance and reliability for critical applications where failure is not an option.

With its robust design and flexible operation, the ADG5436BRUZ-REEL7 switch is an essential component for system designers looking for a reliable solution to manage their analog signal routing needs.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9790 $59.8740
11+ $9.3474 $102.8214
17+ $9.0316 $153.5372
24+ $8.4000 $201.6000
31+ $8.0843 $250.6133
39+ $7.7685 $302.9715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,630 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess