EN
  • EN
  • DE

ADG5419BRMZ

Part No ADG5419BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High Voltage Latch-Up Proof, Single SPDT Switch | IC SWITCH SINGLE SPDT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 14Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Supply Voltage , Single (V+) 9V ~ 40V
Supply Voltage , Dual (V±) ±9V ~ 22V
Switch Time (Ton, Toff) (Maximum) 239ns, 185ns
-3db Bandwidth 190MHz
Charge Injection 160pC
Channel Capacitance (CS(off), CD(off)) 11pF, 22pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -80dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADG5419
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 713393-ADG5419BRMZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG5419BRMZ CAD Model

Description

Analog Devices Inc. ADG5419BRMZ Overview

The ADG5419BRMZ from Analog Devices Inc. is a high-performance, dual SPDT (Single Pole Double Throw) switch that is a preferred choice for a wide range of applications, including data acquisition systems, communication systems, and industrial automation. This device is designed to operate with a single supply voltage ranging from +9 V to +40 V or a dual supply voltage from ±4.5 V to ±20 V, making it versatile for various circuit configurations.

Key Features and Benefits

  • Low On-Resistance: The ADG5419BRMZ offers a low on-resistance typically around 4.5 ohms, which minimizes signal attenuation and ensures excellent signal integrity.
  • High Current Carrying Capability: With a continuous current rating of ±160 mA per channel, this switch can handle significant current levels, making it suitable for driving heavier loads.
  • Dual SPDT Configuration: The dual SPDT configuration allows for flexible signal routing within a circuit, and can be used to switch between two sources or destinations per channel.
  • Wide Operating Temperature Range: The device is operational over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Low Power Consumption: The ADG5419BRMZ is designed for low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Robust ESD Protection: It includes enhanced electrostatic discharge (ESD) protection, safeguarding the device against the damaging effects of static electricity.

Applications

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement
  • Industrial Automation

Product Packaging and Quality

The ADG5419BRMZ comes in a compact 10-lead MSOP (Mini Small Outline Package) that is RoHS compliant and is specified over the extended industrial temperature range. Analog Devices Inc. is known for its commitment to high-quality products, and this switch is no exception, providing reliable and consistent performance for critical applications.

With its combination of low on-resistance, high current handling, and dual SPDT configuration, the ADG5419BRMZ is an excellent choice for designers looking for a switch that offers both flexibility and efficiency for their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7750 $54.4250
16+ $6.3795 $102.0720
25+ $6.1802 $154.5050
34+ $5.9808 $203.3472
44+ $5.7815 $254.3860
58+ $5.1834 $300.6372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess