EN
  • EN
  • DE

ADG5412FBRUZ

Part No ADG5412FBRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST BID 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADG5412
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910373-ADG5412FBRUZ
Ultra Librarian 3D Model Ultra Librarian ADG5412FBRUZ CAD Model

Description

Analog Devices Inc. ADG5412FBRUZ Product Overview

The ADG5412FBRUZ is a robust, quad-channel, fault-protected analog switch developed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is specifically designed to operate with dual supplies ranging from ±9 V to ±22 V or a single supply from 9 V to 40 V, providing design flexibility for various applications.

One of the key features of the ADG5412FBRUZ is its fault protection up to ±55 V at the source and drain pins, ensuring reliability and longevity in harsh electrical environments. This makes it an ideal choice for data acquisition systems, instrumentation, and industrial automation where electrical anomalies could otherwise damage sensitive components.

Enhanced Robustness and Reliability

With an extended temperature range from -40°C to +125°C, the ADG5412FBRUZ is suitable for demanding industrial conditions. Its latch-up proof performance also ensures that the device is immune to high-energy pulses on the bus lines, providing additional protection against unexpected transients.

High-Performance Switching

The ADG5412FBRUZ boasts a low on resistance of typically 10.5 Ω, which ensures minimal signal distortion and power loss across the switch. The on-resistance is also matched between channels to within 0.3 Ω and is flat over the full analog signal range, providing excellent linearity and low signal distortion.

Advanced Design and Usability

This product comes in a compact 16-lead TSSOP package, making it a space-saving solution for high-density circuit designs. Its 4 independently controllable channels enable designers to configure the switch array in various combinations to suit their specific needs. The switch also features a logic interface that is compatible with 3 V or 5 V logic supplies, allowing for easy integration into digital systems.

In summary, the ADG5412FBRUZ from Analog Devices Inc. is a versatile and robust component that provides dependable protection and high-performance switching for a wide range of electronic applications. Its advanced features and design make it a top choice for engineers looking to enhance system reliability and performance.

For more detailed technical specifications, application guides, and support documentation, interested parties should visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6395 $55.9185
7+ $15.2939 $107.0573
11+ $14.8160 $162.9760
14+ $14.3381 $200.7334
19+ $13.8601 $263.3419
25+ $12.4263 $310.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess