EN
  • EN
  • DE

ADG527AKRZ

Part No ADG527AKRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Latched 8-/16-Channel Analog Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Circuits 2
On-State Resistance (Maximum) 450 Ohm
Channel-to-Channel Matching (ΔRon) 22.5 Ohm
Operating Supply Voltage 10.8 V ~ 16.5 V
Dual Voltage Supply ±10.8 V ~ 16.5 V
Switch Time (Ton, Toff) (Maximum) 300ns, 300ns
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 5pF, 44pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1140320-ADG527AKRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG527A
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG527AKRZ CAD Model

Description

Analog Devices Inc. ADG527AKRZ Product Overview

The ADG527AKRZ from Analog Devices Inc. is a high-performance, CMOS analog multiplexer with a comprehensive set of features that make it a versatile choice for a wide range of applications. This multiplexer is part of the ADG52xx series, known for its reliability and ease of use in complex electronic systems.

Key Features

  • Multiple Channels: The ADG527AKRZ comes with an array of 8 channels, offering flexibility in managing multiple signal paths within a circuit.
  • Single 5 V Supply: It operates on a single 5 V power supply, minimizing power requirements and simplifying power management in embedded systems.
  • Low Power Consumption: This device is designed for low power operation, which helps in reducing the overall power consumption of the system it's integrated into.
  • High Switching Speed: With fast transition times, the ADG527AKRZ is capable of switching signals rapidly, making it suitable for high-speed data acquisition and processing tasks.
  • Low Crosstalk and Charge Injection: The device exhibits minimal crosstalk and charge injection, ensuring signal integrity and accuracy for precise applications.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, making it reliable in various environmental conditions.

Applications

The ADG527AKRZ is ideal for use in systems that require multiple input channels to be multiplexed to a single data acquisition point. Common applications include:

  • Data acquisition systems
  • Test equipment
  • Process control
  • Battery-powered systems
  • Communication systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADG527AKRZ is no exception. It is built to meet high standards, ensuring consistent performance and longevity. The device is available in a compact surface-mount package, making it easy to integrate into various designs without taking up excessive space on the PCB.

Whether you're designing a sophisticated industrial system or a simple consumer electronics device, the ADG527AKRZ offers the functionality and reliability that you can trust for your multiplexing needs.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess