EN
  • EN
  • DE

ADG5248FBCPZ-RL7

Part No ADG5248FBCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-WFQFN Exposed Pad, CSP
Case / Package 20-LFCSP (4x4)
Family Name ADG5248
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910366-ADG5248FBCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADG5248FBCPZ-RL7 CAD Model

Description

Analog Devices Inc. ADG5248FBCPZ-RL7 Product Overview

The ADG5248FBCPZ-RL7 is a high-performance, 4-channel analog multiplexer from Analog Devices Inc., a renowned leader in the semiconductor industry. This device is designed for precision, high-speed signal switching and routing applications that require low on-resistance, low crosstalk, and high off-isolation. It is a suitable choice for data acquisition systems, automatic test equipment, and other applications where a reliable and efficient signal management solution is critical.

The ADG5248FBCPZ-RL7 is a part of the robust iCMOS® modular manufacturing process which combines high-voltage silicon with submicron CMOS and complementary bipolar technologies. This process enables the device to offer superior performance characteristics that are ideal for a wide range of analog and digital applications.

Key Features

  • Fully Specified at ±15 V, +12 V, and +5 V Supplies: This multiplexer operates reliably across various supply voltages, making it versatile for different system designs.
  • 1.8 Ω On-Resistance: The low on-resistance ensures minimal signal distortion and voltage drop across the switch, which is crucial for maintaining signal integrity.
  • 0.6 Ω On-Resistance Flatness: The flat on-resistance over the full signal range provides consistent performance and reduces signal distortion.
  • 3 pC Charge Injection: Low charge injection helps in reducing switching transients and thus minimizes the impact on the signal quality.
  • Overvoltage Protection: Inputs and outputs can tolerate overvoltages up to ±25 V, which provides a level of protection against unexpected voltage spikes.
  • Low Power Consumption: The device's design focuses on energy efficiency, which is beneficial for power-sensitive applications.
  • 44-Lead LFCSP Package: The compact package enables a smaller footprint on the PCB, saving space in densely packed systems.

Applications

The ADG5248FBCPZ-RL7 is well-suited for a variety of applications, including:

  • Relay Replacement
  • Data Acquisition Systems
  • Audio and Video Routing
  • Automatic Test Equipment
  • Industrial Control Systems

With its high performance and reliability, the ADG5248FBCPZ-RL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the efficiency and accuracy of their signal routing capabilities in their electronic systems.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess