EN
  • EN
  • DE

ADG5213BCPZ-RL7

Part No ADG5213BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High Voltage Latch-Up Proof, Quad SPST Switches 0.07 pC charge injection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Maximum) 160 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 195ns, 165ns
-3db Bandwidth 460MHz
Charge Injection -0.5pC
Channel Capacitance (CS(off), CD(off)) 2.8pF, 4.8pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -105dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-WQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (4x4)
Win Source Part Number 1140305-ADG5213BCPZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG5213
Introduction Date April 29, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG5213BCPZ-RL7 CAD Model

Description

The ADG5213BCPZ-RL7 is a high-performance, quad SPST switch developed by Analog Devices Inc., a leader in the semiconductor industry. This precision analog switch is designed to deliver exceptional signal integrity with low on-resistance and on-resistance flatness. It is part of the robust ADG52xx family, which is known for its reliability and versatility in various applications.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance, typically in the range of 10 ohms, which ensures minimal signal attenuation and power loss when the switch is in the ON state.
  • Single Supply Operation: It operates from a single 12 V to 48 V supply or from dual supplies of ±5 V to ±22 V, providing flexibility in various power environments.
  • Enhanced ESD Protection: The ADG5213BCPZ-RL7 is equipped with robust electrostatic discharge (ESD) protection, safeguarding the device against unexpected voltage spikes.
  • Latch-Up Proof: Manufactured with Analog Devices' proprietary latch-up proof technology, the switch offers increased reliability by preventing latch-up, a condition that can lead to device failure.

Applications

The ADG5213BCPZ-RL7 is suitable for a wide array of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Instrumentation
  • Communication Systems
  • Audio and Video Switching

Package and Availability

The device is available in a compact LFCSP (Lead Frame Chip Scale Package) with a 16-lead configuration, marked as CPZ in the product code, ensuring a minimal footprint on the printed circuit board (PCB). The "-RL7" suffix indicates that the product is provided in a reel, which is ideal for automated manufacturing processes.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADG5213BCPZ-RL7 is built to meet stringent industry standards, ensuring consistent performance and long-term durability for critical applications.

Ordering Information

To order or inquire about the ADG5213BCPZ-RL7, please visit the Analog Devices Inc. website or contact an authorized distributor. Ensure that you specify the correct product code to receive the exact component that fits your requirements.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess