EN
  • EN
  • DE

ADG5209BRUZ

Part No ADG5209BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High Voltage, Latch-Up Proof | IC MULTIPLEXER 5CH 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SP4T
On-State Resistance (Maximum) 160Ohm
Channel-to-Channel Matching (ΔRon) 3.5Ohm
Supply Voltage , Single (V+) 9V ~ 40V
Supply Voltage , Dual (V±) ±9V ~ 22V
Switch Time (Ton, Toff) (Maximum) 140ns, 185ns
-3db Bandwidth 130MHz
Charge Injection 0.4pC
Channel Capacitance (CS(off), CD(off)) 2.8pF, 17pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG5209
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140301-ADG5209BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG5209BRUZ CAD Model

Description

Product Overview: ADG5209BRUZ

The ADG5209BRUZ is a high-performance analog multiplexer from Analog Devices Inc., designed to deliver exceptional signal integrity and reliability for a wide range of applications. This device is part of the robust ADG5209 series, known for its precision and versatility in handling analog signals.

Key Features

  • Multiple Channels: The ADG5209BRUZ offers four differential channels or eight single-ended channels, providing flexibility for various signal routing requirements.
  • Low On-Resistance: With a typical on-resistance of just 4.5 ohms, this multiplexer ensures minimal signal attenuation and distortion, preserving signal fidelity.
  • Single Supply Operation: Operating from a single 5 V to 44 V power supply or a dual ±5 V to ±22 V supply, the ADG5209BRUZ is versatile and can be integrated into a multitude of systems.
  • Low Power Consumption: The device is designed for energy-efficient operation, making it suitable for battery-powered and portable applications.
  • Overvoltage Protection: Inputs and outputs are protected against continuous overvoltage conditions of up to 30 V, enhancing the robustness and longevity of the device.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, which is crucial for preventing damage to sensitive downstream components.

Applications

The ADG5209BRUZ is ideal for use in a variety of applications, including:

  • Data acquisition systems
  • Instrumentation
  • Audio and video routing
  • Industrial process controls
  • Relay replacement

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADG5209BRUZ is no exception. It is manufactured to the highest standards, ensuring reliable performance in even the most demanding environments. This multiplexer is available in a TSSOP package, which is compact and suitable for space-constrained applications.

Ordering Information

The ADG5209BRUZ is available for order with the product number ADG5209BRUZ. For detailed specifications, technical documents, and support, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2557 $57.0228
8+ $13.3534 $106.8272
12+ $12.9023 $154.8276
17+ $12.0000 $204.0000
22+ $11.5489 $254.0758
28+ $11.0978 $310.7384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess