EN
  • EN
  • DE

ADG5204BCPZ-RL7

Part No ADG5204BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 4CH LATCHUP PROOF 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 1
Max On Resistance 160 Ohm
Channel-to-Channel Matching (ΔRon) 4.5 Ohm
Single Supply Voltage (V+) 9 V to 40 V
Dual Supply Voltage(V±) ±9 V to 22 V
Max Switch Time (Ton,Toff) 185ns, 175ns
-3db Bandwidth 150MHz
Charge Injection -0.6pC
Channel Capacitance(CS off, CD off) 3pF, 26pF
Max Leakage Current (IS off) 100pA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-LFCSP-WQ (4x4)
Win Source Part Number 077476-ADG5204BCPZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG5204BCPZ-RL7 CAD Model

Description

Product Overview: ADG5204BCPZ-RL7 by Analog Devices Inc.

The ADG5204BCPZ-RL7 is a high-performance, monolithic analog multiplexer from Analog Devices Inc., a leader in high-performance semiconductors. This component is part of the robust ADG5204 series, which is renowned for its reliability and versatility in various applications, including data acquisition systems, test equipment, and industrial automation.

Featuring four independently selectable single-pole, double-throw (SPDT) switches, the ADG5204BCPZ-RL7 provides exceptional signal integrity with minimal on-resistance and low charge injection. This makes it an excellent choice for precision applications where a clean, accurate signal path is critical.

The device operates from a dual power supply ranging from ±10.8 V to ±16.5 V or a single power supply from +10.8 V to +33 V, giving designers flexibility in various power environments. Its extended signal range capability allows it to pass signals up to ±22 V in the dual supply mode and up to +22 V in the single supply mode, which is particularly beneficial for accommodating a wide range of input signals.

The ADG5204BCPZ-RL7 boasts a low typical on-resistance of 4.5 Ω, which remains flat over the full analog signal range, ensuring excellent linearity and minimal distortion. Additionally, the device features a high off-isolation of -60 dB at 1 MHz, further enhancing its ability to prevent unwanted signal coupling between channels.

Packaged in a compact 24-lead LFCSP (Lead Frame Chip Scale Package), the ADG5204BCPZ-RL7 is designed to occupy minimal board space while offering robust environmental performance, including a wide operating temperature range from -40°C to +125°C. The suffix 'RL7' indicates that this product is available in reel packaging, making it suitable for automated assembly processes.

With its combination of high performance, reliability, and ease of use, the ADG5204BCPZ-RL7 from Analog Devices Inc. is an ideal choice for designers looking to create sophisticated electronic systems requiring precise signal routing and management.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5158 $58.0632
9+ $11.9104 $107.1936
14+ $11.5382 $161.5348
18+ $11.1660 $200.9880
24+ $10.7938 $259.0512
32+ $9.6772 $309.6704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,468 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess