EN
  • EN
  • DE

ADG513ABRZ-REEL7

Part No ADG513ABRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description IC Switch Quad SPST 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC N
Dual Supply Voltage 5 V
Lead Free Lead Free
Max Dual Supply Voltage 5.5 V
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Dual Supply Voltage 4.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 4
Number of Channels 4
Number of Inputs 4
Number of Outputs 4
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Tape and Reel
Power Dissipation 600 mW
RoHS Compliant
Throw Configuration SPST
Win Source Part Number 1129813-ADG513ABRZ-REEL7
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG513ABRZ-REEL7 CAD Model

Description

Product Overview: ADG513ABRZ-REEL7 by Analog Devices Inc.

Analog Devices Inc. presents the ADG513ABRZ-REEL7, a robust and versatile CMOS monolithic quad SPST switch. This high-performance component is ideal for precision applications that demand reliability and efficiency. The ADG513ABRZ-REEL7 comes in a compact SOIC package, making it suitable for space-constrained designs without sacrificing functionality.

Key Features

  • Low On Resistance: The switch features a low on resistance (RON) typically around 10 ohms, ensuring minimal signal attenuation and power loss during operation.
  • Single Supply Operation: It operates from a single supply voltage ranging from +10 V to +30 V, or a dual supply of ±5 V to ±15 V, providing design flexibility for various power environments.
  • Low Power Consumption: With its CMOS construction, the ADG513ABRZ-REEL7 boasts low power consumption, which is critical for battery-powered and energy-efficient applications.
  • High Switching Speed: The device offers fast switching times, with tON typically at 175 ns and tOFF at 145 ns, making it suitable for high-speed signal routing.
  • Enhanced Durability: The switch is designed to withstand continuous current up to 30 mA and features a latch-up proof construction, which enhances its durability and longevity.
  • Break-Before-Make Switching: This function ensures that the switch contacts break before making a new connection, preventing short circuits and signal disturbances.

Applications

The ADG513ABRZ-REEL7 is ideal for a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Relay replacements
  • Sample hold systems
  • Battery-powered systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG513ABRZ-REEL7 is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance in even the most demanding environments. The device is supplied in a REEL7 packaging format, suitable for automated assembly processes, thereby reducing manufacturing time and costs.

In summary, the ADG513ABRZ-REEL7 from Analog Devices Inc. is a high-quality, efficient, and reliable solution for designers looking to incorporate a quad SPST switch into their electronic systems. Its combination of low on resistance, flexible power supply requirements, and fast switching capabilities make it an excellent choice for a multitude of applications.

You May Also Be Interested in

Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess