EN
  • EN
  • DE

ADG509FBNZ

Part No ADG509FBNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16DIP / Circuit IC Switch 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number ADG509F
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557594-ADG509FBNZ
Ultra Librarian 3D Model Ultra Librarian ADG509FBNZ CAD Model

Description

The ADG509FBNZ is a monolithic CMOS device comprising four independently selectable switches, designed and manufactured by Analog Devices Inc. This high-performance component is well-suited for precision analog switching applications where high linearity and low on-resistance are essential.

Key Features

  • Low On-Resistance: The device features an on-resistance profile that is very low and remains flat over the full analog input range, ensuring excellent linearity and minimizing signal distortion.
  • Single or Dual Supply Operation: It can operate from a single supply of +15V or a dual supply of ±15V, providing flexibility in various circuit designs.
  • Low Power Consumption: The ADG509FBNZ is optimized for low power consumption, making it ideal for battery-powered and portable applications.
  • Break-Before-Make Switching: This switching mechanism ensures that there is no momentary short-circuiting of channels during switching, which is critical for preventing signal corruption.
  • Enhanced ESD Protection: The device includes electrostatic discharge (ESD) protection circuits on all pins, safeguarding it against static damage and enhancing its robustness in challenging environments.

Applications

The ADG509FBNZ is versatile and can be used in various applications including:

  • Data acquisition systems
  • Communication systems
  • Audio signal routing
  • Video signal routing
  • Relay replacement
  • Battery-powered systems

Technical Specifications

Parameter Value
Supply Voltage (Single) +15V
Supply Voltage (Dual) ±15V
On-Resistance (Max) 80Ω
On-Resistance Match Between Channels
On-Resistance Flatness
Operating Temperature Range -40°C to +85°C

For detailed information and datasheets, please visit the official Analog Devices Inc. website or contact their support team. The ADG509FBNZ offers the reliability and performance expected from a leading manufacturer like Analog Devices, making it a smart choice for your critical analog switching needs.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess