EN
  • EN
  • DE

ADG508ATE

Part No ADG508ATE
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Cmos Multiplexer IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Dual Supply Voltage 16.5 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 16.5 V
Min Dual Supply Voltage 10.8 V
Min Operating Temperature -55 °C
Min Supply Voltage 10.8 V
Number of Channels 1
Number of Inputs 8
Number of Outputs 1
Number of Pins 20
Packaging Rail/Tube
Power Dissipation 470 mW
RoHS Compliant
Win Source Part Number 1015862-ADG508ATE
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADG508ATE CAD Model

Description

The ADG508ATE is a monolithic CMOS device comprising eight single channels from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This multiplexer is designed for precision, high-speed signal switching and routing, making it an ideal choice for a variety of data acquisition and test equipment applications.

Key Features

  • Low On Resistance: The ADG508ATE features a low on resistance of typically 35 ohms, ensuring minimal signal attenuation and distortion during switching.
  • Single 15 V or Dual ±15 V Supply Operation: This device is versatile, capable of operating from a single 15 V supply or a dual ±15 V supply, providing flexibility for different system requirements.
  • Low Power Consumption: With a low power dissipation, the ADG508ATE is suitable for power-sensitive applications, conserving energy without compromising performance.
  • High Switching Speed: The fast transition times of the ADG508ATE enable rapid signal switching, which is crucial for high-speed data acquisition and multiplexing tasks.
  • No Latch-Up: The device exhibits no latch-up when the power supply is disconnected, which enhances the reliability and robustness of the system.

Applications

The ADG508ATE is well-suited for a wide range of applications including:

  • Data acquisition systems
  • Instrumentation
  • Process control
  • Avionics
  • Audio and video routing

Technical Specifications

Parameter Value
Number of Channels 8
On Resistance (Max) 50 Ohms
Supply Voltage - Max ±18 V
Operating Temperature -40°C to +85°C
Package / Case TSSOP

Overall, the ADG508ATE from Analog Devices Inc. is a high-quality multiplexer that offers excellent performance for a wide array of electronic systems. Its robust design and flexible operating parameters make it a reliable choice for engineers and designers looking to optimize their signal routing capabilities.

You May Also Be Interested in

ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess