EN
  • EN
  • DE

ADG428BPZ

Part No ADG428BPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Operating Supply Voltage 12V
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 150ns, 150ns
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 11pF, 40pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 767843-ADG428BPZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADG428
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG428BPZ CAD Model

Description

Product Overview: ADG428BPZ from Analog Devices Inc.

The ADG428BPZ is a high-performance monolithic analog multiplexer from Analog Devices Inc., a renowned leader in the semiconductor industry. This component is part of their extensive range of switches and multiplexers designed for precision, low-power signal routing applications. The ADG428BPZ stands out for its dual 4-channel configuration, which provides the user with a versatile solution for routing multiple analog signals to a single destination.

Key Features

  • Channel Configuration: The ADG428BPZ features dual 4-channel multiplexers, which means it can handle eight different analog inputs in total, allowing for efficient signal management in complex systems.
  • Low On Resistance: With a typical on resistance of just 35 ohms, this multiplexer ensures minimal signal attenuation, preserving the integrity of the analog signal as it passes through the switch.
  • Single or Dual Supply Operation: It is capable of operating from a single 15 V supply or dual ±15 V supplies, providing flexibility in various circuit designs.
  • Low Power Consumption: The device boasts low power dissipation, which is crucial for battery-powered and energy-sensitive applications.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, thereby protecting sensitive downstream components and preventing signal corruption.

Applications

The ADG428BPZ is ideally suited for a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Test equipment
  • Audio and video switching
  • Process control systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality and reliable components. The ADG428BPZ is manufactured to stringent standards, ensuring consistent performance and durability in even the most demanding environments. Its robust design is encapsulated in a 20-lead PDIP (Plastic Dual In-line Package), designated by the "PZ" suffix, which is suitable for through-hole mounting, providing ease of integration into various circuit boards.

For designers and engineers looking for a reliable and efficient way to manage multiple analog signals within their electronic systems, the ADG428BPZ from Analog Devices Inc. offers an exceptional solution that combines performance, versatility, and quality.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess