EN
  • EN
  • DE

UPA2718GR-E2-A/JM

Part No UPA2718GR-E2-A/JM
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1047+
Reference case SOP-8
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 712783-UPA2718GR-E2-A/JM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2718GR-E2-A/JM CAD Model

Description

The UPA2718GR-E2-A/JM is a P-Channel Power MOSFET from Renesas Electronics. It is designed for load switching and power management applications in portable devices and other low-voltage systems. The key features include low on-resistance, low gate charge, and compact package for efficient and space-saving designs.

Applications:

  • Load Switching: Efficiently switching power to various loads in electronic circuits.
  • Power Management in Portable Devices: Battery protection and power distribution in laptops, smartphones, and tablets.
  • DC-DC Converters: Synchronous rectification in DC-DC converters for improved efficiency.
  • Motor Control: Driving small DC motors and controlling their speed.
  • LED Lighting: Controlling the brightness of LEDs in various lighting applications.

Features:

  • P-Channel MOSFET: Suitable for high-side switching applications where a ground-referenced control signal is needed.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation, resulting in higher efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency at higher frequencies.
  • Compact Package: Available in a small SOP-8 package for space-constrained applications.
  • Low Threshold Voltage (Vth): Allows for operation with low voltage gate drive signals, simplifying the driver circuitry.
  • Avalanche Capability: Robust design to withstand transient voltage spikes.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Improved Power Efficiency: Low on-resistance reduces power dissipation and extends battery life.
  • Simplified Design: Low gate charge simplifies gate drive requirements and reduces component count.
  • Space Saving: Compact package minimizes PCB footprint, allowing for smaller and lighter designs.
  • Enhanced System Reliability: Avalanche capability protects the MOSFET from voltage transients.
  • Reduced Heat Generation: Lower on-resistance leads to lower heat dissipation, improving thermal management.

Additional Details:

The UPA2718GR-E2-A/JM utilizes advanced trench technology to achieve low on-resistance and gate charge. It is designed to operate at low gate drive voltages, making it compatible with modern microcontrollers and power management ICs. The device features robust avalanche capability, providing protection against voltage transients and improving overall system reliability. The SOP-8 package provides excellent thermal performance and is suitable for automated assembly. The low on-resistance ensures minimal voltage drop across the MOSFET, improving the overall efficiency of the application. The device is widely used in power management circuits of battery-powered devices, and small DC-DC converters.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3712 $59.2800
60+ $1.9462 $116.7720
92+ $1.8850 $173.4200
127+ $1.8237 $231.6099
164+ $1.7637 $289.2468
220+ $1.5812 $347.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess