EN
  • EN
  • DE

ADG419BR

Part No ADG419BR
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 35 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Channel Capacitance(CS off, CD off) 6pF
Max Leakage Current (IS off) 250pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-SOIC
Win Source Part Number 090066-ADG419BR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG419BR CAD Model

Description

Analog Devices Inc. ADG419BR Precision Monolithic Analog Switch

The ADG419BR from Analog Devices Inc. is a high-performance, precision monolithic analog switch designed to deliver exceptional signal integrity and reliability for a wide range of applications. This device is part of the Analog Devices' precision switch family and is known for its low on-resistance and low leakage currents, making it an excellent choice for precision analog signal routing.

The ADG419BR operates from a single 15 V supply or from dual ±5 V to ±8 V supplies, providing versatility in different circuit configurations. The switch conducts equally well in both directions when on and has an input signal range that extends to the supplies. In the off condition, signal levels up to the supplies are blocked. This feature, along with its high impedance, ensures minimal signal distortion and leakage, making it ideal for applications that require high accuracy and fidelity.

One of the key features of the ADG419BR is its low power consumption, which is critical for power-sensitive designs. Additionally, this analog switch boasts a low charge injection, which minimizes the impact on signal quality during switching, thus preserving the integrity of the transmitted signal.

The ADG419BR is available in a compact SOIC package, which is suitable for space-constrained applications. Its robust design ensures reliable operation over the extended industrial temperature range of -40°C to +85°C. This makes it suitable for use in harsh environments and demanding applications such as test equipment, data acquisition systems, battery-powered systems, and communication systems.

In summary, the Analog Devices Inc. ADG419BR is a high-quality, precision analog switch that offers low on-resistance, low leakage currents, and low power consumption. Its ability to handle high signal levels and its minimal charge injection make it a preferred choice for designers looking for accurate and efficient signal routing solutions.

  • Supply Voltage Range: Single 15 V or Dual ±5 V to ±8 V
  • Low On-Resistance
  • Low Leakage Currents
  • Low Charge Injection
  • Extended Industrial Temperature Range: -40°C to +85°C
  • Compact SOIC Package

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3015 $52.8240
33+ $3.0926 $102.0558
51+ $2.9881 $152.3931
72+ $2.7792 $200.1024
94+ $2.6747 $251.4218
117+ $2.5702 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess