EN
  • EN
  • DE

ADG417BN

Part No ADG417BN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Series LC2MOS
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number ADG417
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557523-ADG417BN
Ultra Librarian 3D Model Ultra Librarian ADG417BN CAD Model

Description

Product Overview: ADG417BN by Analog Devices Inc.

The ADG417BN represents a high-performance, precision monolithic CMOS SPDT (single pole double throw) switch brought to you by Analog Devices Inc., a leader in semiconductor design and manufacturing. This switch is designed to deliver high accuracy and reliability for a wide range of applications, including data acquisition systems, communication systems, and test equipment.

Key Features

  • Low On-Resistance: The ADG417BN boasts a low on-resistance (typically 45 ohms), providing efficient signal transmission with minimal signal loss, ensuring high-quality performance in your circuits.
  • Single Supply Operation: This device can operate from a single supply range of +5 V to +15 V, or from dual supplies of ±5 V to ±8 V, offering versatility in various design architectures.
  • Fast Switching Times: With tON of 175 ns and tOFF of 145 ns, the ADG417BN is capable of rapid switching, making it suitable for applications that require high-speed operation.
  • Low Power Dissipation: Power consumption is a critical aspect in modern electronics, and the ADG417BN addresses this with a low power dissipation, typically less than 35 µW, making it ideal for power-sensitive applications.
  • Break-Before-Make Switching: This feature ensures that the switch breaks the connection with one throw before making contact with the other, eliminating the chance of momentary short circuits during switching.

Applications

The versatility of the ADG417BN makes it suitable for a myriad of applications, including:

  • Sample and hold circuits
  • Analog multiplexing and demultiplexing
  • Audio and video signal routing
  • Communication systems
  • Relay replacement

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality, and the ADG417BN is no exception. It is produced using the company's advanced IC fabrication techniques, ensuring both high performance and reliability. With its robust design and proven technology, the ADG417BN is an excellent choice for designers who require a dependable and efficient switching solution.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4574 $58.7758
41+ $2.8369 $116.3129
64+ $2.7482 $175.8848
87+ $2.6597 $231.3939
113+ $2.5710 $290.5230
151+ $2.3049 $348.0399
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess