EN
  • EN
  • DE

ADG413BRZ-REEL

Part No ADG413BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC / Analog Switch Quad SPST 16-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 35 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 008832-ADG413BRZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADG413
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG413BRZ-REEL CAD Model

Description

Product Overview: ADG413BRZ-REEL

The ADG413BRZ-REEL is a high-performance analog switch from Analog Devices Inc., designed to deliver exceptional signal integrity with its low on-resistance and charge injection. This component is part of the company's renowned precision switch family and is suitable for a wide range of applications, from data acquisition systems to communication devices.

Key Features

  • Low On-Resistance: The ADG413BRZ-REEL boasts a very low on-resistance, typically around 35 ohms, ensuring minimal signal attenuation and power loss across the switch.
  • Single Supply Operation: This switch is capable of operating from a single supply ranging from +12 V to +30 V or from dual supplies of ±15 V, providing flexibility in various circuit designs.
  • Low Power Consumption: With its low power dissipation, the ADG413BRZ-REEL is ideal for power-sensitive applications, helping to maintain overall system efficiency.
  • Improved Signal Integrity: The switch's low charge injection reduces distortion, preserving the quality of the signal passing through it.
  • Wide Operating Temperature Range: It operates over an extended industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
  • Enhanced Durability: The product comes in a robust surface-mount package, making it suitable for high-density mounting and ensuring long-term durability.

Applications

The ADG413BRZ-REEL is versatile and can be used in various applications, including:

  • Test Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement
  • Battery Powered Systems
  • Sample Hold Systems

Product Packaging

This product is available in a reel package, facilitating automated manufacturing processes and ensuring safe delivery and storage. The REEL suffix indicates that the product is provided in tape and reel packaging, which is commonly used for surface mount technology (SMT) components.

With its reliable performance and robust design, the ADG413BRZ-REEL from Analog Devices Inc. is a smart choice for designers looking for a high-quality analog switch that can meet the demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4223 $62.1115
10+ $10.1926 $101.9260
16+ $9.8741 $157.9856
21+ $9.5556 $200.6676
28+ $9.2371 $258.6388
37+ $8.2815 $306.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess