EN
  • EN
  • DE

ADG413BN

Part No ADG413BN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP / Circuit IC Switch 16-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Series LC2MOS
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number ADG413
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557520-ADG413BN
Ultra Librarian 3D Model Ultra Librarian ADG413BN CAD Model

Description

Product Overview: ADG413BN by Analog Devices Inc.

The ADG413BN is a high-performance, precision monolithic quad SPST switch from Analog Devices Inc., a leading name in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is well-suited for applications that require accurate signal routing, such as data acquisition systems, communication systems, and medical equipment.

Key Features

  • Low On Resistance: The ADG413BN boasts an exceptionally low on resistance (RON) of typically 35 ohms, which remains nearly constant over the full analog signal range. This ensures minimal signal distortion and voltage drop across the switch, leading to high signal integrity.
  • Single Supply Operation: Operating effectively with a single supply voltage ranging from +12 V to +30 V, or a dual supply from ±12 V to ±15 V, this switch provides designers with flexibility in various circuit configurations.
  • Low Power Consumption: With a power consumption of less than 1 µW, the ADG413BN is an energy-efficient solution that helps to prolong battery life in portable devices.
  • Fast Switching Times: The device features fast switching times (tON < 175 ns and tOFF < 145 ns), enabling high-speed operation that is essential for time-critical signal processing tasks.
  • Enhanced Durability: The ADG413BN is designed to withstand continuous exposure to high temperatures, with an operating temperature range of -40°C to +85°C.
  • Improved Off Isolation: The device delivers excellent off isolation (-65 dB at 1 MHz), which minimizes crosstalk between channels when the switch is in the off state.

Applications

Thanks to its robust design and reliable performance, the ADG413BN is ideal for a variety of applications, including:

  • Test Equipment and Instrumentation
  • Battery-Powered Systems
  • Sample-Hold Systems
  • Audio Signal Routing
  • Video Signal Routing

With its combination of low power consumption, high-speed switching, and precise signal handling, the ADG413BN from Analog Devices Inc. is a versatile choice for engineers and designers looking to optimize their system performance.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess