EN
  • EN
  • DE

ADG333ABR

Part No ADG333ABR
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 45 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 3 V to 30 V
Dual Supply Voltage(V±) ±3 V to 20 V
Max Switch Time (Ton,Toff) 90ns, 80ns (Typ)
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 7pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 077451-ADG333ABR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG333ABR CAD Model

Description

Analog Devices Inc. ADG333ABR Precision Analog Switch

The ADG333ABR is a high-performance monolithic CMOS device from Analog Devices Inc., designed for precision analog switching applications. This robust component is part of ADI's extensive range of switches and multiplexers that are known for their reliability, precision, and ease of use. The ADG333ABR is particularly suitable for applications that require low on-resistance, low crosstalk, and fast switching times.

Key Features

  • Low On-Resistance: The ADG333ABR boasts a very low on-resistance (typically 35 ohms), which remains flat over the full analog signal range. This ensures minimal signal distortion and is critical for maintaining signal integrity.
  • High-Speed Switching: Fast transition times make this switch an excellent choice for applications that require rapid switching between channels, such as sample-and-hold circuits or multiplexed data acquisition systems.
  • Single or Dual Supply Operation: It is capable of operating from a single supply of +12 V to +30 V or from dual supplies of ±5 V to ±20 V, providing versatility in various circuit configurations.
  • Low Power Consumption: The ADG333ABR is optimized for low power consumption, making it ideal for battery-powered and portable devices.
  • Improved Crosstalk and Off-Isolation: The device features excellent crosstalk and off-isolation specifications, which minimize interference between channels and ensure accurate signal routing.

Applications

The ADG333ABR is suited for a wide array of applications, including:

  • Audio and video routing
  • Data acquisition systems
  • Communication systems
  • Relay replacements
  • Automatic test equipment

Package and Quality

The Analog Devices Inc. ADG333ABR comes in a compact 28-lead TSSOP (Thin Shrink Small Outline Package), offering a space-saving solution for dense circuit boards. The device is characterized for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. Analog Devices Inc. is known for its commitment to quality, and the ADG333ABR is no exception, meeting stringent requirements for performance and durability.

For engineers and designers looking for a switch that combines precision, reliability, and versatility, the ADG333ABR from Analog Devices Inc. is an excellent choice that meets a broad range of switching needs.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess