EN
  • EN
  • DE

ADG333ABR-REEL

Part No ADG333ABR-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20SOIC / 4 Circuit IC Switch 2:1 45Ohm 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Max) 45Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Voltage - Supply, Single (V+) 3V ~ 30V
Voltage - Supply, Dual (V±) ±3V ~ 20V
Switch Time (Ton, Toff) (Max) 90ns, 80ns (Typ)
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 7pF
Current - Leakage (IS(off)) (Max) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number ADG333
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADG333ABR-REELDKR,ADG333ABR-REEL-ND,ADG333ABR-REELCT,ADG333ABR-REELTR,2266-ADG333ABR-REEL
Standard Package 1,000
Win Source Part Number 991613-ADG333ABR-REEL
Ultra Librarian 3D Model Ultra Librarian ADG333ABR-REEL CAD Model

Description

Product Overview: ADG333ABR-REEL

The ADG333ABR-REEL is a high-performance analog switch from Analog Devices Inc., designed to deliver exceptional signal integrity and robustness for a variety of applications. This precision monolithic switch is part of the REEL packaging series, which is ideal for automated manufacturing processes, ensuring consistent quality and ease of integration into electronic systems.

Key Features

  • Wide Operating Supply Range: The device is capable of operating from a single supply of 12 V to ±15 V or dual supplies of ±5 V to ±15 V, providing flexibility for different system requirements.
  • Low On Resistance: With a typical on resistance of just 35 Ω, the ADG333ABR-REEL ensures minimal signal attenuation and distortion, making it suitable for high-fidelity audio and precision analog signal processing.
  • High Current Handling: This switch can handle continuous current up to 80 mA, allowing it to be used in power management and distribution applications.
  • Fast Switching Times: The ADG333ABR-REEL boasts fast switching times (tON of 175 ns and tOFF of 145 ns), making it an excellent choice for applications requiring rapid signal routing.
  • Low Power Consumption: It features a low power dissipation, which is critical for battery-powered devices and energy-efficient systems.
  • Enhanced Durability: The switch has an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Improved ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, safeguarding the device against unexpected voltage spikes.

Applications

The ADG333ABR-REEL is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Test equipment and instrumentation
  • Relay replacements

With its robust design and reliable performance, the ADG333ABR-REEL from Analog Devices Inc. is a top choice for designers looking to incorporate a high-quality analog switch into their electronic systems.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9714 $55.7998
14+ $7.4572 $104.4008
21+ $7.2000 $151.2000
30+ $6.6857 $200.5710
39+ $6.4286 $250.7154
49+ $6.1715 $302.4035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,320 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess