EN
  • EN
  • DE

ADG333ABNZ

Part No ADG333ABNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 45 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 3 V to 30 V
Dual Supply Voltage(V±) ±3 V to 20 V
Max Switch Time (Ton,Toff) 90ns, 80ns (Typ)
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 7pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-PDIP
Win Source Part Number 008819-ADG333ABNZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG333ABNZ CAD Model

Description

The ADG333ABNZ is a monolithic CMOS device comprising four independently selectable single-pole, double-throw (SPDT) switches, manufactured by Analog Devices Inc. This high-performance component is designed for use in precision analog signal and digital signal switching applications, offering a combination of low on-resistance, high switching speed, and low leakage currents.

Key Features

  • Low On Resistance: The ADG333ABNZ boasts a low on-resistance (RON) typically around 35 ohms, ensuring minimal signal distortion and power loss.
  • High Switching Speed: Fast transition times (tON and tOFF) enable quick signal switching, making it suitable for high-frequency applications.
  • Dual Supply Operation: This device can operate from a dual supply range of ±5 V to ±15 V or a single supply of 10 V to 30 V, providing flexibility in various circuit designs.
  • Low Power Dissipation: With CMOS technology, the ADG333ABNZ ensures low power consumption, which is critical for battery-powered and energy-efficient systems.
  • Improved Off Isolation: The device provides excellent isolation between switched-off channels, minimizing crosstalk.

Applications

The ADG333ABNZ is ideal for a wide range of applications, including:

  • Audio and video signal routing
  • Automatic test equipment
  • Data acquisition systems
  • Communication systems
  • Sample-and-hold circuits

Technical Specifications

Parameter Value
Package Type 16-Pin PDIP (Plastic Dual In-line Package)
On Resistance (Max) 50 Ohms
Switch Type SPDT (Single Pole Double Throw)
Supply Voltage (Max) ±15 V
Operating Temperature -40°C to +85°C

For detailed technical specifications, application notes, and support documentation, visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8667 $55.4668
9+ $11.3778 $102.4002
14+ $11.0223 $154.3122
19+ $10.6667 $202.6673
25+ $10.3112 $257.7800
33+ $9.2445 $305.0685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess