EN
  • EN
  • DE

ADG3257BRQZ-REEL7

Part No ADG3257BRQZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX QUAD 3.3-5V 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 767838-ADG3257BRQZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADG3257
Introduction Date June 17, 2002
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG3257BRQZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG3257BRQZ-REEL7

The ADG3257BRQZ-REEL7 is a high-performance, 2.5 V Dual Supply, 2:1 Mux/Demux Bus Switch from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This component is designed to provide high-speed, low-on resistance switching for various applications in modern electronic systems. It is commonly used in signal routing, data acquisition systems, and communication devices due to its efficiency and reliability.

This device is part of the REEL7 packaging series, which indicates that it is provided in a tape and reel format suitable for automated assembly processes, making it an excellent choice for large-scale production. The 2:1 multiplexer/demultiplexer function allows for the efficient routing of digital or analog signals, contributing to the versatility of this component in mixed-signal environments.

The ADG3257BRQZ-REEL7 operates with dual power supplies ranging from 2.3 V to 3.6 V, allowing it to interface with both 2.5 V and 3.3 V logic levels. This feature ensures compatibility with a wide range of digital systems. The low on-resistance of the switch minimizes signal distortion and provides better signal integrity, which is crucial for high-speed data transmission.

Key features of the ADG3257BRQZ-REEL7 include:

  • 2.5 V Dual Supply Voltage
  • 2:1 Mux/Demux Configuration
  • Low On-Resistance (Ron)
  • Low Crosstalk and Off Isolation
  • High Bandwidth for better signal transmission
  • Tape and Reel packaging for automated assembly
  • Compatibility with 2.5 V and 3.3 V logic levels
  • Lead (Pb) Free and RoHS compliant

With its compact QSOP (Quarter Size Outline Package) footprint, the ADG3257BRQZ-REEL7 is designed to save space on printed circuit boards (PCBs), making it suitable for space-constrained applications. The device's high-speed performance and low power consumption make it a preferred choice for power-sensitive designs.

Analog Devices Inc. ensures that this product meets high-quality standards, offering robust performance for industrial, communication, and consumer electronics markets. The ADG3257BRQZ-REEL7 represents a reliable solution for designers looking to enhance their system's signal routing capabilities with minimal signal loss and maximum efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess