EN
  • EN
  • DE

ADG3257BRQ

Part No ADG3257BRQ
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description High Speed, 3.3 V/5 V Quad 2:1 Mux/Demux (4-Bit, 1 of 2) Bus Switch | IC MUX QUAD 3.3/5V HS 16-QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADG3257
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1140182-ADG3257BRQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG3257BRQ CAD Model

Description

The ADG3257BRQ is a high-performance, 2.5V/±2.5V, CMOS, dual 4:1 MUX/DEMUX (multiplexer/demultiplexer) switch IC designed by Analog Devices Inc. This versatile component is an ideal choice for a wide range of applications, including data acquisition systems, communication systems, and audio/video signal routing.

Key Features

  • Low Voltage Operation: The device operates at a single 2.5V supply or dual ±2.5V supplies, making it suitable for portable and low-power applications.
  • High Bandwidth: With a bandwidth of over 200 MHz, the ADG3257BRQ can handle high-speed signals without significant attenuation or distortion.
  • Low On Resistance: The switch offers a low on resistance (Ron) typically around 4 ohms, which ensures minimal signal loss and lower power consumption.
  • Low Crosstalk: Excellent isolation between channels minimizes signal interference, ensuring clean and accurate signal routing.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, enhancing the reliability of the device.

Applications

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement
  • Automatic Test Equipment (ATE)

Additional Information

The ADG3257BRQ is packaged in a compact 16-lead QSOP (Quarter Size Outline Package), which is ideal for space-constrained applications. It is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. The device also features ESD (Electrostatic Discharge) protection, further enhancing its robustness for industrial and commercial applications.

Analog Devices Inc. is known for its high-quality products and the ADG3257BRQ is no exception. With its combination of low power consumption, high-speed performance, and reliable operation, it stands out as a superior choice for designers looking to optimize their signal routing needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5230 $58.7070
22+ $5.3523 $117.7506
34+ $5.1850 $176.2900
47+ $5.0178 $235.8366
60+ $4.8505 $291.0300
80+ $4.3487 $347.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess