EN
  • EN
  • DE

ADG3249BRJZ-REEL7

Part No ADG3249BRJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 2X1 SOT23-8 / 1 Circuit IC Switch 2:1 8Ohm SOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 8Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 2.3V ~ 3.6V
-3db Bandwidth 610MHz
Channel Capacitance (CS(off), CD(off)) 3.5pF, 4.5pF
Current - Leakage (IS(off)) (Max) 1µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Base Product Number ADG3249
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADG3249BRJZ-REEL7DKR,ANAANAADG3249BRJZ-REEL7,2156-ADG3249BRJZ-REEL7,ADG3249BRJZ-REEL7CT,ADG3249BRJZ-REEL7TR,ADG3249BRJZ-REEL7-ND,ADG3249BRJZREEL7
Standard Package 3,000
Win Source Part Number 980439-ADG3249BRJZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG3249BRJZ-REEL7 CAD Model

Description

ADG3249BRJZ-REEL7 by Analog Devices Inc.

The ADG3249BRJZ-REEL7 is a high-performance, low-voltage, bidirectional logic level translator manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This compact device is designed to address the needs of mixed-voltage systems where reliable and efficient logic level translation is essential for communication between different voltage domains.

The device comes in a small, space-saving SOT-23 package, making it an ideal choice for space-constrained applications. It is part of the REEL7 packaging series, which indicates that it is provided in a tape and reel format suitable for automated assembly processes, enhancing manufacturing efficiency and reducing manual handling.

Key Features:

  • Logic Level Translation: The ADG3249BRJZ-REEL7 provides bidirectional voltage level translation between 1.2V to 3.6V for the VCCA side and 1.65V to 5.5V for the VCCB side, making it versatile for interfacing between low-voltage and higher-voltage logic circuits.
  • High-Speed Operation: With its ability to support high-speed signal propagation, this device is well-suited for applications that demand quick data transfer rates without compromising signal integrity.
  • Low Power Consumption: It is designed for low power consumption, which is critical for battery-powered devices and helps to extend the operational lifetime of portable applications.
  • No Direction Control: The bidirectional nature of the ADG3249BRJZ-REEL7 eliminates the need for direction control signals, simplifying the design and reducing the overall component count.
  • Flow-Through Design: The pin configuration supports a flow-through design that simplifies PCB layout by allowing input/output traces to run directly from the device.

Applications:

  • Mobile Devices
  • Portable Electronics
  • Data Communication Systems
  • Multi-Voltage Digital System Interfaces
  • Microcontroller/Microprocessor I/O Expansion

The ADG3249BRJZ-REEL7 is a robust solution for systems requiring reliable logic level translation. Analog Devices Inc.'s commitment to quality ensures that this device meets the stringent requirements of a wide range of applications, providing designers with a flexible and dependable interface solution.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess