EN
  • EN
  • DE

ADG3246BRUZ

Part No ADG3246BRUZ
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SW BUS 2.5-3.3V 10BIT 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete (End Of Life)
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Part Number Series ADG3246
Manufacturer Pack Quantity 62
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814474-ADG3246BRUZ
Ultra Librarian 3D Model Ultra Librarian ADG3246BRUZ CAD Model

Description

ADG3246BRUZ - High-Speed, Low Voltage, Bidirectional Logic Level Translator

The ADG3246BRUZ is a versatile and robust logic level translator from Analog Devices Inc., designed for bidirectional voltage-level translation in multi-voltage systems. This component is essential for applications where communication between different voltage domains is required, ensuring compatibility and protecting the integrity of data signals.

With its 16-bit bidirectional translation capability, the ADG3246BRUZ is ideal for interfacing between systems operating at different voltage levels. It supports voltage level translation between 1.2V and 3.6V, which covers most of the low-voltage logic levels used in modern digital systems, including VCCIO levels for FPGAs and microcontrollers.

The device is housed in a compact 48-lead TSSOP (Thin Shrink Small Outline Package) with the part number ADG3246BRUZ, making it suitable for space-constrained applications. It operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Key features of the ADG3246BRUZ include:

  • High-Speed Operation: This logic level translator is capable of translating signals with speeds up to 100 Mbps, ensuring it can support high-speed interfaces such as SPI, I2C, or UART without bottlenecking data transfer rates.
  • Low-Voltage Operation: It operates at a low voltage range, making it suitable for battery-operated and power-sensitive applications.
  • Low On-Resistance: The device features low on-resistance (<10 ohm), which minimizes signal distortion and provides excellent signal integrity.
  • Power-Off Protection: Inputs and outputs are protected against overvoltage conditions, ensuring that the device is not damaged if one side is powered off.
  • Non-preferential Power-Up: The translator powers up without any preferential power sequencing on either supply rail, simplifying system design and power management.

The ADG3246BRUZ is an ideal solution for a wide range of applications, including mobile devices, consumer electronics, and industrial systems where interfacing between different logic levels is required. Its robust design and high-speed performance make it a reliable choice for engineers looking to bridge the gap between incompatible logic families.

For detailed specifications, application circuits, and additional information, engineers and designers are encouraged to consult the datasheet available on the Analog Devices Inc. website or contact their technical support for personalized assistance.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9791 $50.6447
41+ $2.4445 $100.2245
64+ $2.3681 $151.5584
88+ $2.2917 $201.6696
113+ $2.2153 $250.3289
152+ $1.9861 $301.8872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess