EN
  • EN
  • DE

ADG3245BRUZ-REEL7

Part No ADG3245BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SW BUS 2.5-3.3V 8BIT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Part Number Series ADG3245
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809718-ADG3245BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG3245BRUZ-REEL7 CAD Model

Description

ADG3245BRUZ-REEL7 - Analog Devices Inc.

The ADG3245BRUZ-REEL7 is a high-performance, low-voltage, bidirectional logic level translator from Analog Devices Inc. This device is designed to solve interface compatibility challenges in multi-voltage digital system designs by allowing seamless translation between differing logic levels. The ADG3245 is ideal for applications that require the interfacing of devices operating at different voltage levels, such as interfacing between microprocessors, microcontrollers, and peripherals like sensors or communication devices.

Key Features:

  • Voltage Level Translation: The ADG3245 allows for bidirectional voltage level translation between 1.2V to 3.6V on the VCCA side and 1.65V to 5.5V on the VCCB side, making it versatile for various logic level interfaces.
  • High-Speed Operation: With its capability to support high-speed signal propagation, the ADG3245 is well-suited for high-frequency applications, ensuring minimal signal delay across the translator.
  • Low On-Resistance: The device features low on-resistance (RON) characteristics, which minimizes signal distortion and ensures integrity during translation.
  • Power-Off Protection: The ADG3245 provides power-off protection on VCCA and VCCB ports, ensuring that the device is protected when one supply is powered off.
  • Flow-Through Design: The pin configuration of the ADG3245 is designed to ease PCB layout with a flow-through design that simplifies the routing of traces between mismatched voltage domains.
  • Packaging: This product is available in a compact TSSOP (thin shrink small outline package) form factor, under the part number ADG3245BRUZ-REEL7, and is provided in tape and reel packaging for automated assembly processes.

Applications:

  • Mobile Devices
  • Data Communication Systems
  • Computing Peripherals
  • Consumer Electronics
  • Multi-Voltage Systems

The ADG3245BRUZ-REEL7 is a testament to Analog Devices Inc.'s commitment to providing innovative solutions for digital interfacing challenges. With its broad voltage range, high-speed operation, and power-off protection, it is an excellent choice for designers looking to bridge different logic levels while maintaining signal integrity and reliability.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess