EN
  • EN
  • DE

ADG3245BRU

Part No ADG3245BRU
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 2.5 V/3.3 V, 8-Bit, 2-Port Level Translating, Bus Switch | IC SW BUS 2.5/3.3V 8BIT 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number ADG3245
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1140176-ADG3245BRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG3245BRU CAD Model

Description

ADG3245BRU by Analog Devices Inc.

The ADG3245BRU is a high-performance, 2.5 V to 3.3 V, dual-supply, 16-channel bus switch from Analog Devices Inc., designed to provide superior switching performance for a wide range of applications. This device is part of the ADG3245 series that offers a variety of features tailored for high-speed signal routing and voltage level translation between different logic levels.

Constructed with CMOS technology, the ADG3245BRU boasts low on-resistance, typically around 4 ohms, which ensures minimal signal distortion and power loss. This makes it an optimal choice for applications requiring low insertion loss and high bandwidth, such as data communication, networking, and signal routing in complex digital systems.

The device operates efficiently with dual power supplies, which can range from 2.5 V to 3.3 V, allowing for seamless integration into mixed-voltage systems. This level of versatility is crucial for modern electronic designs that often incorporate components with varying logic levels.

The ADG3245BRU features a 16-bit bus switch function that can be controlled via the digital inputs. Each switch can conduct equally well in both directions when on, and when off, they block voltages up to the power supply levels. This bidirectional flow capability is essential for interfacing between different buses or devices.

Additionally, the ADG3245BRU offers ESD (Electrostatic Discharge) protection, which exceeds 2000 V, according to the Human Body Model. This robust protection is critical in safeguarding the device against the potential damages caused by static electricity, which is particularly important in sensitive electronic applications.

For ease of implementation, the ADG3245BRU comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, providing a compact footprint suitable for space-constrained applications. This package allows for efficient use of board space while still delivering the high performance expected from Analog Devices Inc. products.

In summary, the ADG3245BRU from Analog Devices Inc. stands out as a versatile, high-speed bus switch that offers low on-resistance, dual-supply voltage operation, and robust ESD protection, making it an excellent choice for a variety of high-speed data and signal routing applications.

You May Also Be Interested in

ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess