EN
  • EN
  • DE

ADG222KRZ

Part No ADG222KRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC / Circuit IC Switch 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Series LC2MOS
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADG222
Standard Package 48 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910341-ADG222KRZ
Ultra Librarian 3D Model Ultra Librarian ADG222KRZ CAD Model

Description

Analog Devices Inc. ADG222KRZ Precision Analog Multiplexer

The ADG222KRZ is a high-performance, precision analog multiplexer from Analog Devices Inc., designed to provide efficient and reliable switching in a wide range of applications. This CMOS device offers dual 4-channel, double-pole double-throw (DPDT) switches, allowing users to configure it as a dual 4:1 multiplexer, a single 8:1 multiplexer, or as dual 2:1 multiplexers with common output. Its versatility makes it an ideal choice for data acquisition systems, communication systems, and various industrial applications.

Constructed with Analog Devices' cutting-edge IC technology, the ADG222KRZ ensures minimal signal distortion and high signal integrity. It boasts a low charge injection of typically 2 pC, a low on resistance of typically 35 ohms, and an on resistance match between channels of typically 0.2 ohms. These features contribute to accurate and consistent signal routing, minimizing potential errors in sensitive analog signal processing.

The device operates over a wide supply voltage range of ±4.5 V to ±18 V, or a single supply of 9 V to 36 V, providing flexibility in various power environments. The ADG222KRZ also features fast switching times, with a tON of typically 175 ns and a tOFF of typically 145 ns, ensuring quick response to control signals and enabling high-speed operation in time-critical applications.

For enhanced reliability, the ADG222KRZ includes built-in overvoltage protection, which shields the multiplexer from momentary voltage spikes beyond the power supply levels. Additionally, the device exhibits high electrostatic discharge (ESD) tolerance, further ensuring robust performance in harsh environments.

The ADG222KRZ is available in a 20-lead PDIP package, making it convenient for integration into a variety of circuit designs. Its compact form factor and surface-mount design allow for efficient use of board space, while its standardized pin configuration simplifies the design and prototyping process.

In summary, the ADG222KRZ from Analog Devices Inc. is a highly reliable and precise analog multiplexer that delivers exceptional performance for applications requiring accurate and efficient signal routing. Its robust feature set and flexible operation make it a top choice for engineers and designers looking for a dependable solution in their analog systems.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess