EN
  • EN
  • DE

ADG1433YRUZ-REEL

Part No ADG1433YRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH TRIPLE SPDT 16TSSOP / 4 OHM RON, Triple/Quad SPDT +-15 V/+12 V/+-5 V iCMOS Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Maximum) 4.7Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Single Supply Voltage (V+) 5V ~ 16.5V
Voltage - Supply, Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 170ns, 75ns
-3db Bandwidth 200MHz
Charge Injection -50pC
Channel Capacitance (CS(off), CD(off)) 12pF, 22pF
Current - Leakage (IS(off)) (Maximum) 300pA
Crosstalk -70dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Part Number Series ADG1433
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808416-ADG1433YRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG1433YRUZ-REEL CAD Model

Description

Product Overview: ADG1433YRUZ-REEL

The ADG1433YRUZ-REEL is a high-performance, monolithic CMOS device comprising three independently selectable single-pole, double-throw (SPDT) switches, manufactured by Analog Devices Inc. This product is an ideal choice for a wide range of applications, including data acquisition systems, communication systems, and relay replacement, to name a few.

Key Features

  • Low On-Resistance: The device features ultra-low on-resistance (Ron) of typically 2.5 ohms, which remains flat over the full analog signal range, ensuring excellent linearity and low distortion.
  • High Bandwidth: With a wide bandwidth, the ADG1433YRUZ-REEL is suitable for high-frequency signal switching, offering a 3 dB bandwidth greater than 200 MHz.
  • Single Supply Operation: It can operate from a single supply of +12 V to +30 V or from dual supplies of ±5 V to ±15 V, providing design flexibility.
  • Low Power Consumption: The device features a low power consumption, making it ideal for portable and battery-powered applications.
  • Enhanced ESD Protection: The switches incorporate proprietary ESD protection circuitry, which provides a high level of protection against electrostatic discharge events.
  • Extended Temperature Range: The ADG1433YRUZ-REEL is designed to perform reliably in a wide temperature range from -40°C to +125°C, suitable for industrial environments.

Applications

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Communication Systems
  • Sample Hold Systems
  • Battery Powered Systems
  • Audio and Video Switching

Packaging and Quality

The ADG1433YRUZ-REEL comes in a compact TSSOP-16 package and is supplied in tape and reel form, which is ideal for automated assembly processes. Analog Devices Inc. is known for its commitment to high-quality standards, and this product is no exception, ensuring reliable performance for critical applications.

With its robust design, flexible power supply options, and high-performance characteristics, the ADG1433YRUZ-REEL is a versatile solution that meets the requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0120 $51.2040
41+ $2.4714 $101.3274
63+ $2.3942 $150.8346
87+ $2.3169 $201.5703
112+ $2.2397 $250.8464
150+ $2.0080 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,456 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess