EN
  • EN
  • DE

ADG201HSKN

Part No ADG201HSKN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS HIGH SPEED, QUAD SPST SWITCH | IC SWITCH QUAD SPST 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPST - NC
On-State Resistance (Maximum) 50Ohm
Channel-to-Channel Matching (ΔRon) 1.5Ohm
Supply Voltage , Single (V+) 10.8V ~ 16.5V
Supply Voltage , Dual (V±) ±13.5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 50ns, 50ns
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 10pF, 10pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -86dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number ADG201
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1140148-ADG201HSKN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG201HSKN CAD Model

Description

The ADG201HSKN from Analog Devices Inc. is a monolithic, high-speed quad SPST (Single Pole Single Throw) switch that offers an optimal solution for precision analog signal switching and routing. This state-of-the-art switch is designed to operate with a single positive power supply, making it an ideal choice for a wide range of applications, including communication systems, data acquisition, and audio signal routing.

Key Features

  • High-Speed Operation: The ADG201HSKN boasts a fast switching action, enabling it to handle high-frequency signals with minimal distortion and propagation delay.
  • Low Power Consumption: With its CMOS construction, the device consumes significantly less power, which is crucial for battery-powered and power-sensitive applications.
  • Single Supply Operation: It operates from a single power supply ranging from +10 V to +30 V or from dual supplies of ±5 V to ±20 V, providing flexibility in various circuit configurations.
  • Low On-Resistance: The switch features a low on-resistance, typically around 45 ohms, which helps in maintaining signal integrity and reducing power loss.
  • High Off Isolation: The device offers high off isolation, ensuring that the signal on one channel does not interfere with the others when in the off state.
  • Bidirectional Signal Flow: Signals can flow in both directions through the switch, allowing for versatile signal routing in complex systems.

Applications

  • Test Equipment
  • Communication Systems
  • Data Acquisition Systems
  • Audio and Video Switching
  • Relay Replacement
  • Automatic Test Equipment

The ADG201HSKN is available in a 16-pin plastic DIP package and is characterized for operation over the extended industrial temperature range of -40°C to +85°C. With its robust design and versatile performance, the ADG201HSKN is a preferred choice for engineers looking for reliable and efficient switching solutions in their electronic designs.

For more detailed information and specifications, designers and engineers are encouraged to consult the datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess