EN
  • EN
  • DE

ADG201ASRZ-EP

Part No ADG201ASRZ-EP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name ADG201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 48
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860003-ADG201ASRZ-EP
Ultra Librarian 3D Model Ultra Librarian ADG201ASRZ-EP CAD Model

Description

Analog Devices ADG201ASRZ-EP High-Performance Analog Switch

The ADG201ASRZ-EP from Analog Devices Inc. is a robust, extended performance variant of the well-regarded ADG201 series of analog switches. This particular model is designed to cater to the demanding requirements of high-reliability applications, including military, aerospace, and other mission-critical environments. The device features a quad single-pole, single-throw (SPST) configuration, providing users with four independent switches in a compact package.

Constructed using Analog Devices' proprietary iCMOS® (industrial CMOS) process, the ADG201ASRZ-EP offers an optimal balance of low power consumption and high-voltage performance. The switch operates over a wide dual supply voltage range of ±4.5 V to ±18 V or a single supply range of 9 V to 36 V, making it versatile for various system designs.

One of the key attributes of the ADG201ASRZ-EP is its enhanced product (EP) designation, which signifies that the device has been subjected to additional and more stringent testing and quality control measures. These measures include enhanced verification tests across a broader temperature range and longer test times to ensure reliability and performance under extreme conditions.

The switch features low on resistance (RON) and low RON flatness, which are critical parameters for achieving high accuracy and linearity in signal routing applications. The ADG201ASRZ-EP is also characterized by its fast switching times and low charge injection, minimizing signal distortion and ensuring the fidelity of the signal path.

For design flexibility, the ADG201ASRZ-EP comes in a 16-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. The device also includes overvoltage protection at the source and drain, further enhancing its robustness and durability in harsh environments.

Overall, the ADG201ASRZ-EP from Analog Devices Inc. stands out as a high-performance analog switch that meets the rigorous requirements of extended performance applications. Its reliability, coupled with the advanced features and capabilities of the ADG201 series, make it an excellent choice for designers seeking a switch solution that can withstand the test of extreme conditions without compromising on performance.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1377 $60.5508
10+ $12.4208 $124.2080
15+ $12.0326 $180.4890
20+ $11.6444 $232.8880
26+ $11.2563 $292.6638
35+ $10.0919 $353.2165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess