EN
  • EN
  • DE

ADG2010803Q

Part No ADG2010803Q
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Switch Quad SPST 16-Pin CDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Dual Supply Voltage 15 V
Lead Free Contains Lead
Max Dual Supply Voltage 25 V
Max Operating Temperature 125 °C
Max Supply Voltage 16.5 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Channels 4
Number of Inputs 4
Number of Outputs 4
Number of Pins 16
Packaging Rail/Tube
Power Dissipation 470 mW
RoHS Non-Compliant
Win Source Part Number 1229882-ADG2010803Q
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG2010803Q CAD Model

Description

Introducing the ADG2010803Q from Analog Devices Inc.

Analog Devices Inc. presents the ADG2010803Q, a state-of-the-art high-performance component designed for precision applications that demand the utmost in reliability and accuracy. This product is a testament to Analog Devices' commitment to providing cutting-edge solutions for the electronics industry.

Key Features of the ADG2010803Q:

  • High Precision: The ADG2010803Q offers exceptional precision, making it an ideal choice for critical applications where accuracy is paramount.
  • Durability: Built with robust materials, this product is designed to withstand harsh conditions and provide a long operational lifespan.
  • Low Power Consumption: It is optimized for energy efficiency, reducing the power requirements of your systems and contributing to a greener operation.
  • Compact Design: The component's compact footprint allows for easy integration into a wide range of electronic assemblies, saving space without compromising performance.

Applications:

The ADG2010803Q is versatile and can be used across various industries and applications, including:

  • Medical Devices
  • Industrial Automation
  • Precision Instrumentation
  • Automotive Systems
  • Aerospace and Defense

Technical Specifications:

With its advanced technical specifications, the ADG2010803Q ensures optimal performance in even the most demanding situations. The device features a meticulously engineered design that meets the stringent requirements of today's high-tech industries.

For detailed technical specifications, please refer to the product datasheet or contact Analog Devices Inc. directly for more information.

Quality Assurance:

Analog Devices Inc. is renowned for its commitment to quality. The ADG2010803Q is no exception and is manufactured under the strictest quality control standards, ensuring that each component meets the company's rigorous criteria for performance and reliability.

Ordering Information:

To purchase the ADG2010803Q or to request samples, please visit the Analog Devices Inc. website or contact your local authorized distributor. With its unparalleled performance and reliability, the ADG2010803Q is the perfect choice for professionals seeking the best in electronic components.

Choose the ADG2010803Q for your next project and experience the difference that Analog Devices' quality and expertise can make.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,358.2090 $1,358.2090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess